Quarktwin Technology Ltd. Datasheets for Supervisory Circuits and Battery Monitor Chips

Supervisory circuits and battery monitor chips are semiconductor devices that detect and monitor voltage levels in power supplies, microprocessors, and other systems.
Supervisory Circuits and Battery Monitor Chips: Learn more

Page: 1 50 90 100 110 120 130 140 142 143 144 145 146 147 148 149 150 151 152 153 154 160 170 180 190 200 210 219
Product Name Notes
Automotive PMIC 16-SOIC
Automotive PMIC 20-SOIC
Automotive PMIC 8-SO
Automotive PMIC 8-SOIC
Automotive, Flasher Controller No 8-DIP
Automotive, Flasher Controller No 8-SO
Automotive, Flasher Controller No 8-SOIC
Ballast Controller Controller 40.5kHz ~ 100kHz No 16-DIP
Ballast Controller Controller 40.5kHz ~ 100kHz No 16-SO
Ballast Controller Controller 57kHz ~ 78kHz No 14-PDIP
Ballast Controller Controller 57kHz ~ 78kHz No 16-SOIC
Ballast Controller Controller 57kHz ~ 78kHz No 20-PLCC (9x9)
CCFL Controller Controller 40.5kHz ~ 100kHz No 16-DIP
CCFL Controller Controller 40.5kHz ~ 100kHz No 16-SO
CCFL/EEFL Controller Controller 38kHz ~ 42kHz Yes 24-SO
CCFL/EEFL Controller Controller 38kHz ~ 42kHz Yes 24-SSOP
CCFL/EEFL Controller Controller 43kHz ~ 46.6kHz Yes 28-SO
CCFL/EEFL Controller Controller 43kHz ~ 46.6kHz Yes 28-SSOP
CFL/TL Controller Controller 22kHz ~ 100kHz Yes 16-SO
CFL/TL Controller Controller 40kHz ~ 100kHz Yes 16-SO
CFL/TL Controller Controller 41.21kHz ~ 44.59kHz No 14-DIP
CFL/TL Controller Controller 41.21kHz ~ 44.59kHz No 14-SO
CFL/TL Controller Controller No 20-DIP
CFL/TL Controller Controller No 20-SO
CFL/TL Controller Controller Yes 16-DIP
CFL/TL Controller Controller Yes 16-SO
CFL/TL Controller Controller Yes 20-DIP
CFL/TL Controller Controller Yes 20-SO
CFL/TL Driver Controller 22kHz ~ 100kHz Yes 20-SO
CFL/TL Driver Controller 40.05kHz ~ 42.68kHz No 14-SO
CFL/TL Driver Controller 40.05kHz ~ 42.68kHz No 8-DIP
CFL/TL Driver Controller 40.5kHz ~ 100kHz Yes 20-SO
CFL/TL Driver Controller 40kHz ~ 100kHz Yes 20-SO
CFL/TL Driver Controller 42.21kHz ~ 44.59kHz No 16-SO
Controller 16-SO
Controller
Electric Heating Systems PMIC 8-PDIP
Electric Heating Systems PMIC 8-SOIC
Feedback Generator PMIC 14-PDIP
Feedback Generator PMIC 14-SOIC
Feedback Generator PMIC 20-PLCC (9x9)
Feedback Generator PMIC
Fluorescent Lamp Controller Controller 57kHz ~ 78kHz No 18-PDIP
Fluorescent Lamp Controller Controller 57kHz ~ 78kHz No 18-SOIC
Fluorescent Lamp Controller Controller 57kHz ~ 78kHz No 20-PLCC (9x9)
HID Lamp Controller Controller 100kHz No 24-SO
HID Lamp Controller Controller 100kHz No 28-SSOP
Linear Regulator Controller IC Output
Linear Regulator Controller IC Positive Adjustable 1 Output 16-SOIC
Linear Regulator Controller IC Positive Adjustable 1 Output 20-PLCC (9x9)
Linear Regulator Controller IC Positive Adjustable 1 Output 8-CDIP
Linear Regulator Controller IC Positive Adjustable 1 Output 8-SOIC
Linear Regulator Controller IC Positive Adjustable and Negative Adjustable 1 Output 20-PLCC (9x9)
Linear Regulator Controller IC Positive Fixed 1 Output 16-SOIC
Linear Regulator Controller IC Positive Fixed 1 Output 8-PDIP
Linear Regulator Controller IC Positive Fixed 1 Output 8-SOIC
Linear Regulator Controller IC Positive Fixed and Negative Fixed 2 Output 16-PDIP
Linear Regulator Controller IC Positive Fixed and Negative Fixed 2 Output 16-SOIC
Linear Regulator Controller IC Positive Fixed and Negative Fixed 2 Output 20-PLCC (9x9)
Linear Voltage Regulator IC 1 Output 500mA TO-252-3
Linear Voltage Regulator IC Negative Adjustable 1 Output 500mA
Linear Voltage Regulator IC Negative Fixed 1 Output 1.5A 3-PowerFLEX™
Linear Voltage Regulator IC Negative Fixed 1 Output 1.5A DDPAK/TO-263-3
Linear Voltage Regulator IC Negative Fixed 1 Output 1.5A TO-220-3
Linear Voltage Regulator IC Negative Fixed 1 Output 500mA TO-220-3
Linear Voltage Regulator IC Negative Fixed 1 Output 500mA TO-252-3
Linear Voltage Regulator IC Output
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 3A DDPAK/TO-263-5
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 3A TO-220-5
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 5A DDPAK/TO-263-5
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 5A TO-220-5
Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA 14-PDIP
Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA 14-SO
Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA 14-SOIC
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A 3-PowerFLEX™
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A DDPAK/TO-263-3
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220-3
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-89-3
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92-3
Linear Voltage Regulator IC Positive Fixed 1 Output 3A DDPAK/TO-263-5
Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-220-5
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-4
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-220-3
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-252-3
Linear Voltage Regulator IC Positive Fixed 1 Output 5A DDPAK/TO-263-5
Linear Voltage Regulator IC Positive Fixed 1 Output 5A TO-220-5
Load Share Controller PMIC 16-PDIP
Load Share Controller PMIC 16-SOIC
Load Share Controller PMIC 8-PDIP
Load Share Controller PMIC 8-SOIC
Overvoltage Comparator, Optocoupler PMIC 8-PDIP
Overvoltage Comparator, Optocoupler PMIC 8-SOIC
PMIC 14-SOIC
PMIC 8-SO
PMIC
Power Supply Controller 14-SOIC
Power Supply Controller Power Supply Controller 16-PDIP
Power Supply Controller Power Supply, Supervisor 16-CDIP
Power Supply Controller Power Supply, Supervisor 16-PDIP
Power Supply Controller Power Supply, Supervisor 16-SOIC
Power Supply Controller Power Supply, Supervisor 18-PDIP
Power Supply Controller Power Supply, Supervisor 18-SOIC
Power Supply Controller Resonant Converter Controller 16-CDIP
Power Supply Controller Secondary-Side Controller 24-PDIP
Power Supply Controller Secondary-Side Controller 24-SOIC
Sensor Output
Shunt Voltage Reference IC Adjustable 1.3V 36 VV ±0.39% 100 mA 8-SOIC
Supervisor Channel
Supervisor Open Drain or Open Collector 4 Channel 18-CDIP
Supervisor Open Drain or Open Collector 4 Channel 18-PDIP
Supervisor Open Drain or Open Collector 4 Channel 18-SOIC
Supervisor Open Drain or Open Collector 4 Channel 20-LCCC (8.89x8.89)
Supervisor Open Drain or Open Collector 4 Channel 20-PLCC (9x9)
Voltage Reference IC V

<< Prev Next >>