Texas Instruments Voltage Regulators - Linear Regulator Controllers UC2834QG3

Description
Linear Regulator Controller IC Positive Fixed and Negative Fixed 2 Output 20-PLCC (9x9)
Description
Linear Regulator Controller IC Positive Fixed and Negative Fixed 2 Output 20-PLCC (9x9)
Datasheet
Datasheet Summary
Powered by GS/AI

The UC2834QG3 is a linear regulator controller optimized for low input-output differential linear regulation. It supports both positive and negative regulator designs and features a high gain amplifier capable of driving up to 200mA, making it suitable for high output current applications with an external pass device. The device includes an adjustable low threshold current sense amplifier for current limiting and a fault monitoring circuit that detects under and over-voltage conditions, providing alerts with programmable delays. In the event of an over-voltage fault, a 100mA crowbar output is activated, and the over-voltage latch can maintain this output to shut down the driver outputs if necessary. The UC2834QG3 operates over a wide temperature range of -40°C to +85°C and is housed in a 20-pin PLCC package. It is designed to handle input supply voltages up to 40V and includes thermal shutdown protection to prevent excessive power dissipation.

Datasheet Summary
Powered by GS/AI

The UC2834QG3 is a linear regulator controller optimized for low input-output differential linear regulation. It supports both positive and negative regulator designs and features a high gain amplifier capable of driving up to 200mA, making it suitable for high output current applications with an external pass device. The device includes an adjustable low threshold current sense amplifier for current limiting and a fault monitoring circuit that detects under and over-voltage conditions, providing alerts with programmable delays. In the event of an over-voltage fault, a 100mA crowbar output is activated, and the over-voltage latch can maintain this output to shut down the driver outputs if necessary. The UC2834QG3 operates over a wide temperature range of -40°C to +85°C and is housed in a 20-pin PLCC package. It is designed to handle input supply voltages up to 40V and includes thermal shutdown protection to prevent excessive power dissipation.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear Regulator Controllers - UC2834QG3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear Regulator Controllers
UC2834QG3
Voltage Regulators - Linear Regulator Controllers UC2834QG3
Linear Regulator Controller IC Positive Fixed and Negative Fixed 2 Output 20-PLCC (9x9)

Linear Regulator Controller IC Positive Fixed and Negative Fixed 2 Output 20-PLCC (9x9)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number UC2834QG3
Product Name Voltage Regulators - Linear Regulator Controllers
Type 20-LCC (J-Lead)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901583 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Power Fail Warning
Output Options Open Drain; Active Low; Active High; Active high, active low, open drain
View Details
Battery Management - BQ20Z45DBT-V500 - Quarktwin Technology Ltd.
Specs
Type SOP; 38-TFSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Supervisors - ADM2914-1SRQZEP - Lingto Electronic Limited
Specs
Number of Supplies 4; 4
Output Options Open Drain; Open Drain or Open Collector
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details