Texas Instruments PMIC - PMIC - Power Management - Specialized - UC29432N UC29432N

Description
Manufacturer: Texas Instruments Win Source Part Number: 035656-UC29432N Packaging: Tube/Rail Applications: Overvoltage Comparator, Optocoupler Mounting: Through Hole Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C Case / Package: 8-PDIP Supply Voltage - Operating: 2.2 V to 24 V Operating Supply Current: 500μA Alternative Parts (Cross-Reference): UC29432DTR; UC19432J883B; UC29432N; UC29432DTRG4; Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 035656-UC29432N Packaging: Tube/Rail Applications: Overvoltage Comparator, Optocoupler Mounting: Through Hole Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C Case / Package: 8-PDIP Supply Voltage - Operating: 2.2 V to 24 V Operating Supply Current: 500μA Alternative Parts (Cross-Reference): UC29432DTR; UC19432J883B; UC29432N; UC29432DTRG4; Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - UC29432N - 035656-UC29432N - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - UC29432N
035656-UC29432N
PMIC - PMIC - Power Management - Specialized - UC29432N 035656-UC29432N
Manufacturer: Texas Instruments Win Source Part Number: 035656-UC29432N Packaging: Tube/Rail Applications: Overvoltage Comparator, Optocoupler Mounting: Through Hole Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C Case / Package: 8-PDIP Supply Voltage - Operating: 2.2 V to 24 V Operating Supply Current: 500μA Alternative Parts (Cross-Reference): UC29432DTR; UC19432J883B; UC29432N; UC29432DTRG4; Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 035656-UC29432N
Packaging: Tube/Rail
Applications: Overvoltage Comparator, Optocoupler
Mounting: Through Hole
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 2.2 V to 24 V
Operating Supply Current: 500μA
Alternative Parts (Cross-Reference): UC29432DTR; UC19432J883B; UC29432N; UC29432DTRG4;
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Management - Specialized - UC29432N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
UC29432N
Power Management - Specialized UC29432N
Overvoltage Comparator, Optocoupler PMIC 8-PDIP

Overvoltage Comparator, Optocoupler PMIC 8-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 035656-UC29432N UC29432N
Product Name PMIC - PMIC - Power Management - Specialized - UC29432N Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1897887 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active Low, Push Pull
View Details
Battery Management - BQ25703RSNR - Quarktwin Technology Ltd.
Specs
Type 32-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Voltage Reference - TL431CDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details