Texas Instruments Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors UC2849DW

Description
Win Source Part Number: 1101991-UC2849DW Category: Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors Package: Tube Applications: Secondary-Side Controller Standard Package: 25 Mounting: SMD (SMT) Current - Supply: 21 mA Voltage - Supply: 8V ~ 20V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): LM2650MX-ADJ/NOPB; UC2855BDW; UC2855ADW; FAN5059M; CS5307GDWR24; FAN5066MX; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-UC2849DW-TI,296 -2494-5,296-2494-5-N DR,UC2849DWG4-ND,TEX TISUC2849DW,UC2849DW G4 Base Product Number: UC284 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1101991-UC2849DW Category: Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors Package: Tube Applications: Secondary-Side Controller Standard Package: 25 Mounting: SMD (SMT) Current - Supply: 21 mA Voltage - Supply: 8V ~ 20V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): LM2650MX-ADJ/NOPB; UC2855BDW; UC2855ADW; FAN5059M; CS5307GDWR24; FAN5066MX; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-UC2849DW-TI,296 -2494-5,296-2494-5-N DR,UC2849DWG4-ND,TEX TISUC2849DW,UC2849DW G4 Base Product Number: UC284 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors - 1101991-UC2849DW - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors
1101991-UC2849DW
Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors 1101991-UC2849DW
Win Source Part Number: 1101991-UC2849DW Category: Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors Package: Tube Applications: Secondary-Side Controller Standard Package: 25 Mounting: SMD (SMT) Current - Supply: 21 mA Voltage - Supply: 8V ~ 20V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): LM2650MX-ADJ/NOPB; UC2855BDW; UC2855ADW; FAN5059M; CS5307GDWR24; FAN5066MX; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-UC2849DW-TI,296 -2494-5,296-2494-5-N DR,UC2849DWG4-ND,TEX TISUC2849DW,UC2849DW G4 Base Product Number: UC284 Product Status: Obsolete

Win Source Part Number: 1101991-UC2849DW
Category: Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors
Package: Tube
Applications: Secondary-Side Controller
Standard Package: 25
Mounting: SMD (SMT)
Current - Supply: 21 mA
Voltage - Supply: 8V ~ 20V
Package / Case: 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 24-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): LM2650MX-ADJ/NOPB; UC2855BDW; UC2855ADW; FAN5059M; CS5307GDWR24; FAN5066MX;
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-UC2849DW-TI,296-2494-5,296-2494-5-NDR,UC2849DWG4-ND,TEXTISUC2849DW,UC2849DWG4
Base Product Number: UC284
Product Status: Obsolete

Buy Now Datasheet
Power Supply Controllers, Monitors - UC2849DW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
UC2849DW
Power Supply Controllers, Monitors UC2849DW
Power Supply Controller Secondary-Side Controller 24-SOIC

Power Supply Controller Secondary-Side Controller 24-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1101991-UC2849DW UC2849DW
Product Name Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 8855659 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
PMIC - Supervisors - ADM1817-20ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details