Texas Instruments PMIC - PMIC - Power Management - Specialized - UC29432DTR UC29432DTR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1275855-UC29432DTR Packaging: Reel - TR Operating Temperature Range: -25°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Applications: Overvoltage Comparator, Optocoupler Mounting: SMD Operating Supply Voltage: 2.2 V ~ 24 V Family Name: UC29432 Categories: Integrated Circuits (ICs) Operating Supply Current: 500μA Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): UC19432J883B; UC29432N; UC29432DTRG4; Introduction Date: January 01, 2005 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1275855-UC29432DTR Packaging: Reel - TR Operating Temperature Range: -25°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Applications: Overvoltage Comparator, Optocoupler Mounting: SMD Operating Supply Voltage: 2.2 V ~ 24 V Family Name: UC29432 Categories: Integrated Circuits (ICs) Operating Supply Current: 500μA Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): UC19432J883B; UC29432N; UC29432DTRG4; Introduction Date: January 01, 2005 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - UC29432DTR - 1275855-UC29432DTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - UC29432DTR
1275855-UC29432DTR
PMIC - PMIC - Power Management - Specialized - UC29432DTR 1275855-UC29432DTR
Manufacturer: Texas Instruments Win Source Part Number: 1275855-UC29432DTR Packaging: Reel - TR Operating Temperature Range: -25°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Applications: Overvoltage Comparator, Optocoupler Mounting: SMD Operating Supply Voltage: 2.2 V ~ 24 V Family Name: UC29432 Categories: Integrated Circuits (ICs) Operating Supply Current: 500μA Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): UC19432J883B; UC29432N; UC29432DTRG4; Introduction Date: January 01, 2005 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1275855-UC29432DTR
Packaging: Reel - TR
Operating Temperature Range: -25°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Applications: Overvoltage Comparator, Optocoupler
Mounting: SMD
Operating Supply Voltage: 2.2 V ~ 24 V
Family Name: UC29432
Categories: Integrated Circuits (ICs)
Operating Supply Current: 500μA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): UC19432J883B; UC29432N; UC29432DTRG4;
Introduction Date: January 01, 2005
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Management - Specialized - UC29432DTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
UC29432DTR
Power Management - Specialized UC29432DTR
Overvoltage Comparator, Optocoupler PMIC 8-SOIC

Overvoltage Comparator, Optocoupler PMIC 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1275855-UC29432DTR UC29432DTR
Product Name PMIC - PMIC - Power Management - Specialized - UC29432DTR Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 411573 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type To-52
Pins 3
View Details
Voltage Regulators - Linear - LD6805K/33H,115-NEX - Quarktwin Technology Ltd.
Specs
Number of Supplies 1
Type 4-UDFN Exposed Pad
IQ 150000 µA
View Details
PMIC - Supervisors - ADM1817-R22ART-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details