NXP Semiconductors Lighting, Ballast Controllers UBA2212CT/N1,518

Description
Controller
Description
Controller
Datasheet
Datasheet Summary
Powered by GS/AI

The UBA2212CT/N1,518 is a half-bridge power integrated circuit designed for driving Compact Fluorescent Lamps (CFL) in configurations suitable for both indoor and outdoor applications. It supports lamp power up to 23W at 120V AC and features integrated half-bridge power transistors with a maximum ignition current of 3.5A. The device includes an integrated bootstrap diode and high-voltage supply, facilitating easy system integration. Key functionalities include RMS lamp current control, adjustable operating frequency, and temperature-controlled timing during the boost state, ensuring smooth transitions from boost to steady state. The UBA2212CT/N1,518 also incorporates safety features such as saturation current protection, over-temperature protection, and capacitive mode protection, enhancing reliability during operation. Its design allows for fixed frequency preheat with adjustable preheat time, contributing to extended burner lifetime and effective cold start support. This product is suitable for engineers looking for a robust solution for CFL applications.

Datasheet Summary
Powered by GS/AI

The UBA2212CT/N1,518 is a half-bridge power integrated circuit designed for driving Compact Fluorescent Lamps (CFL) in configurations suitable for both indoor and outdoor applications. It supports lamp power up to 23W at 120V AC and features integrated half-bridge power transistors with a maximum ignition current of 3.5A. The device includes an integrated bootstrap diode and high-voltage supply, facilitating easy system integration. Key functionalities include RMS lamp current control, adjustable operating frequency, and temperature-controlled timing during the boost state, ensuring smooth transitions from boost to steady state. The UBA2212CT/N1,518 also incorporates safety features such as saturation current protection, over-temperature protection, and capacitive mode protection, enhancing reliability during operation. Its design allows for fixed frequency preheat with adjustable preheat time, contributing to extended burner lifetime and effective cold start support. This product is suitable for engineers looking for a robust solution for CFL applications.

Suppliers

Company
Product
Description
Supplier Links
Lighting, Ballast Controllers - UBA2212CT/N1,518 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Lighting, Ballast Controllers
UBA2212CT/N1,518
Lighting, Ballast Controllers UBA2212CT/N1,518
Controller

Controller

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number UBA2212CT/N1,518
Product Name Lighting, Ballast Controllers
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL431BQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Supervisors - 1913428 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Open Drain; Active High; Open Drain, Active High
Type SOT-23; Sot-23
View Details
PMIC - Supervisors - ADM2914-1SRQZEP - Lingto Electronic Limited
Specs
Number of Supplies 4; 4
Output Options Open Drain; Open Drain or Open Collector
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
PMIC - PMIC - Power Management - Specialized - ACT5830QJCGN-T - 170784-ACT5830QJCGN-T - Win Source Electronics
Specs
Output Options Inverting
IQ 450 µA
Supply Voltage 2.6 to 5.5 volts
View Details