Texas Instruments UC2544 Power Supply Supervisory Circuit UC2544N

Description
Power Supply Supervisory Circuit 18-PDIP -40 to 85
Request a Quote Datasheet
Description
Power Supply Supervisory Circuit 18-PDIP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UC2544 Power Supply Supervisory Circuit - UC2544N - Texas Instruments
Dallas, TX, United States
UC2544 Power Supply Supervisory Circuit
UC2544N
UC2544 Power Supply Supervisory Circuit UC2544N
Power Supply Supervisory Circuit 18-PDIP -40 to 85

Power Supply Supervisory Circuit 18-PDIP -40 to 85

Buy Now Datasheet
PMIC - PMIC - Power Supply Controllers, Monitors - UC2544N - 1275674-UC2544N - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - UC2544N
1275674-UC2544N
PMIC - PMIC - Power Supply Controllers, Monitors - UC2544N 1275674-UC2544N
Manufacturer: Texas Instruments Win Source Part Number: 1275674-UC2544N Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 85°C Package: 18-DIP (0.300", 7.62mm) Applications: Power Supply, Supervisor Voltage - Input: 4.5 V ~ 40 V Part Status: Obsolete(EOL) Family Name: UC2544 Categories: Integrated Circuits (ICs) Operating Supply Current: 7mA Manufacturer Homepage: www.ti.com Manufacturer Package: 18-PDIP Alternative Parts (Cross-Reference): UC2544DWG4; UC2544-W; UC2544DWTRG4; Introduction Date: January 01, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1275674-UC2544N
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -25°C ~ 85°C
Package: 18-DIP (0.300", 7.62mm)
Applications: Power Supply, Supervisor
Voltage - Input: 4.5 V ~ 40 V
Part Status: Obsolete(EOL)
Family Name: UC2544
Categories: Integrated Circuits (ICs)
Operating Supply Current: 7mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 18-PDIP
Alternative Parts (Cross-Reference): UC2544DWG4; UC2544-W; UC2544DWTRG4;
Introduction Date: January 01, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supply Controllers, Monitors - UC2544N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
UC2544N
Power Supply Controllers, Monitors UC2544N
Power Supply Controller Power Supply, Supervisor 18-PDIP

Power Supply Controller Power Supply, Supervisor 18-PDIP

Buy Now Datasheet
Power Supply Controllers, Monitors - UC2544N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
UC2544N
Power Supply Controllers, Monitors UC2544N
Power Supply Controller Power Supply, Supervisor 18-PDIP

Power Supply Controller Power Supply, Supervisor 18-PDIP

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number UC2544N 1275674-UC2544N UC2544N
Product Name UC2544 Power Supply Supervisory Circuit PMIC - PMIC - Power Supply Controllers, Monitors - UC2544N Power Supply Controllers, Monitors
Number of Supplies 1
Output Options Open Drain; Active-low,Open-drain Inverting
Type WAFERSALE DIP DIP; 18-DIP (0.300\", 7.62mm)
IQ 7000 µA 7000 µA 7000 µA
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL431BIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Battery Management - BQ25010RHLRG4 - 1049565-BQ25010RHLRG4 - Win Source Electronics
Specs
Output Options Inverting
Type VQFN EP
Pins 20
View Details
PMIC - PMIC - Battery Management - BQ20Z80ADBTRV110G4 - 1004096-BQ20Z80ADBTRV110G4 - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; TSSOP; TSSOP
Pins 38
View Details