Texas Instruments UC2903 Quad Supply and Line Monitor UC2903N

Description
Quad Supply and Line Monitor 18-PDIP -40 to 85
Request a Quote Datasheet
Description
Quad Supply and Line Monitor 18-PDIP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UC2903 Quad Supply and Line Monitor - UC2903N - Texas Instruments
Dallas, TX, United States
UC2903 Quad Supply and Line Monitor
UC2903N
UC2903 Quad Supply and Line Monitor UC2903N
Quad Supply and Line Monitor 18-PDIP -40 to 85

Quad Supply and Line Monitor 18-PDIP -40 to 85

Buy Now Datasheet
Singapore, Singapore
Quad Voltage Supervisor IC
691-UC2903N
Quad Voltage Supervisor IC 691-UC2903N
Quad Supply and Line Monitor 18-PDIP -40 to 85 Product overview: UC2903N from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Quad, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-UC2903N can be used for catalog matching and distributor lookup.

Quad Supply and Line Monitor 18-PDIP -40 to 85 Product overview: UC2903N from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Quad, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-UC2903N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - UC2903N - 123921-UC2903N - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - UC2903N
123921-UC2903N
PMIC - PMIC - Supervisors - UC2903N 123921-UC2903N
Manufacturer: Texas Instruments Win Source Part Number: 123921-UC2903N Packaging: Tube/Rail Type: Multi-Voltage Supervisor Mounting: Through Hole Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 4 Reset Timeout: Adjustable/Selectabl e Voltage - Threshold: Adjustable/Selectabl e Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 18-PDIP Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 123921-UC2903N
Packaging: Tube/Rail
Type: Multi-Voltage Supervisor
Mounting: Through Hole
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 4
Reset Timeout: Adjustable/Selectable
Voltage - Threshold: Adjustable/Selectable
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 18-PDIP
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Supervisors - 296-11207-5-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-11207-5-ND
Supervisors 296-11207-5-ND
Supervisor Open Drain or Open Collector 4 Channel 18-PDIP

Supervisor Open Drain or Open Collector 4 Channel 18-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - UC2903N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
UC2903N
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors UC2903N
IC SUPERVISOR 4 CHANNEL 18DIP

IC SUPERVISOR 4 CHANNEL 18DIP

Supplier's Site
PMIC - Supervisors - UC2903N - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
UC2903N
PMIC - Supervisors UC2903N
IC SUPERVISOR 4 CHANNEL 18DIP

IC SUPERVISOR 4 CHANNEL 18DIP

Supplier's Site Datasheet
Supervisors - UC2903N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
UC2903N
Supervisors UC2903N
Supervisor Open Drain or Open Collector 4 Channel 18-PDIP

Supervisor Open Drain or Open Collector 4 Channel 18-PDIP

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number UC2903N 691-UC2903N 123921-UC2903N 296-11207-5-ND UC2903N UC2903N UC2903N
Product Name UC2903 Quad Supply and Line Monitor Quad Voltage Supervisor IC PMIC - PMIC - Supervisors - UC2903N Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors PMIC - Supervisors Supervisors
Number of Supplies 4 4 4; 4 4; 4
Output Options Open Drain; Active-low,Open-drain Inverting; Active Low Open Drain; Active Low Open Drain; Open Drain or Open Collector Open Drain
Type PDIP,SOIC,PLCC N DIP; PDIP; 18-PDIP DIP; "18-DIP (0.300"", 7.62mm)" DIP; 18-DIP (0.300\", 7.62mm)
IQ 7000 µA 7000 µA
Unlock Full Specs
to access all available technical data

Similar Products

TPS3836H30-Q1 Automotive Catalog Nanopower Supervisory Circuits - 2U3836H30QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active-low,Push-pull
View Details
5 suppliers
Voltage Reference - ATL431BIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
TPS3823-33-Q1 Automotive Catalog Supply Voltage Supervisor w/Watchdog Input and Manual Reset - 2U3823-33QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active-low,Push-pull
View Details
7 suppliers