Texas Instruments PMIC - PMIC - Power Supply Controllers, Monitors - UC2838N UC2838N

Description
Manufacturer: Texas Instruments Win Source Part Number: 1275743-UC2838N Packaging: Tube Mounting Style: Through Hole Applications: Power Supply Controller Supply Current: 4mA Categories: Integrated Circuits Supplier Device Package: 16-PDIP Status: Obsolete Temperature Range - Operating: -20°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-DIP Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Family Part Number: UC2838 Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited) Supply Voltage (V): 5V ~ 40V
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1275743-UC2838N Packaging: Tube Mounting Style: Through Hole Applications: Power Supply Controller Supply Current: 4mA Categories: Integrated Circuits Supplier Device Package: 16-PDIP Status: Obsolete Temperature Range - Operating: -20°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-DIP Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Family Part Number: UC2838 Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited) Supply Voltage (V): 5V ~ 40V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - UC2838N - 1275743-UC2838N - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - UC2838N
1275743-UC2838N
PMIC - PMIC - Power Supply Controllers, Monitors - UC2838N 1275743-UC2838N
Manufacturer: Texas Instruments Win Source Part Number: 1275743-UC2838N Packaging: Tube Mounting Style: Through Hole Applications: Power Supply Controller Supply Current: 4mA Categories: Integrated Circuits Supplier Device Package: 16-PDIP Status: Obsolete Temperature Range - Operating: -20°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-DIP Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Family Part Number: UC2838 Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited) Supply Voltage (V): 5V ~ 40V

Manufacturer: Texas Instruments
Win Source Part Number: 1275743-UC2838N
Packaging: Tube
Mounting Style: Through Hole
Applications: Power Supply Controller
Supply Current: 4mA
Categories: Integrated Circuits
Supplier Device Package: 16-PDIP
Status: Obsolete
Temperature Range - Operating: -20°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-DIP
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Family Part Number: UC2838
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Supply Voltage (V): 5V ~ 40V

Buy Now
Power Supply Controllers, Monitors - UC2838N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
UC2838N
Power Supply Controllers, Monitors UC2838N
Power Supply Controller Power Supply Controller 16-PDIP

Power Supply Controller Power Supply Controller 16-PDIP

Buy Now Datasheet
Power Supply Controllers, Monitors - UC2838N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
UC2838N
Power Supply Controllers, Monitors UC2838N
Power Supply Controller Power Supply Controller 16-PDIP

Power Supply Controller Power Supply Controller 16-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1275743-UC2838N UC2838N
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - UC2838N Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901698 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active Low, Push Pull
View Details
Voltage Reference - TL431FDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Supervisors - 2U3820-50QDBVRG4Q1 - 906471-2U3820-50QDBVRG4Q1 - Win Source Electronics
Specs
Output Options Inverting
Type SOT-23-5
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details