Quad Supply and Line Monitor 20-PLCC -40 to 85
Supervisor Open Drain or Open Collector 4 Channel 20-PLCC (9x9)
Quad Supply and Line Monitor 20-PLCC -40 to 85 Product overview: UC2903Q from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Quad, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-UC2903Q can be used for catalog matching and distributor lookup.
IC SUPERVISOR 4 CHANNEL 20PLCC
Supervisor Open Drain or Open Collector 4 Channel 20-PLCC (9x9)
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | UC2903Q | 296-34731-5-ND | 691-UC2903Q | UC2903Q | UC2903Q |
| Product Name | UC2903 Quad Supply and Line Monitor | Supervisors | Quad Voltage Supervisor IC | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors |
| Number of Supplies | 4 | 4 | |||
| Output Options | Open Drain; Active-low,Open-drain | Open Drain; Active Low | Open Drain | ||
| Type | PDIP,SOIC,PLCC | 20-LCC (J-Lead) | PLCC | 20-LCC (J-Lead) | |
| IQ | 7000 µA | 7000 µA | |||
| Accuracy | 3 % |