Microchip Technology, Inc. PMIC - PMIC - Power Management - Specialized - U6813B-MFPG3Y U6813B-MFPG3Y

Description
Manufacturer: Microchip Technology Win Source Part Number: 798619-U6813B-MFPG3Y Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 16-SOIC (0.154", 3.90mm Width) Applications: Automotive Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Part Status: Obsolete(EOL) Family Name: U6813B Categories: Integrated Circuits (ICs) Operating Supply Current: 15mA Manufacturer Package: 16-SO Introduction Date: May 02, 1997 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 798619-U6813B-MFPG3Y Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 16-SOIC (0.154", 3.90mm Width) Applications: Automotive Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Part Status: Obsolete(EOL) Family Name: U6813B Categories: Integrated Circuits (ICs) Operating Supply Current: 15mA Manufacturer Package: 16-SO Introduction Date: May 02, 1997 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - U6813B-MFPG3Y - 798619-U6813B-MFPG3Y - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - U6813B-MFPG3Y
798619-U6813B-MFPG3Y
PMIC - PMIC - Power Management - Specialized - U6813B-MFPG3Y 798619-U6813B-MFPG3Y
Manufacturer: Microchip Technology Win Source Part Number: 798619-U6813B-MFPG3Y Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 16-SOIC (0.154", 3.90mm Width) Applications: Automotive Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Part Status: Obsolete(EOL) Family Name: U6813B Categories: Integrated Circuits (ICs) Operating Supply Current: 15mA Manufacturer Package: 16-SO Introduction Date: May 02, 1997 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 798619-U6813B-MFPG3Y
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 16-SOIC (0.154", 3.90mm Width)
Applications: Automotive
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Part Status: Obsolete(EOL)
Family Name: U6813B
Categories: Integrated Circuits (ICs)
Operating Supply Current: 15mA
Manufacturer Package: 16-SO
Introduction Date: May 02, 1997
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Management - Specialized - U6813B-MFPG3Y - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
U6813B-MFPG3Y
Power Management - Specialized U6813B-MFPG3Y
Automotive PMIC 16-SOIC

Automotive PMIC 16-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 798619-U6813B-MFPG3Y U6813B-MFPG3Y
Product Name PMIC - PMIC - Power Management - Specialized - U6813B-MFPG3Y Power Management - Specialized
Features Power Fail Warning
Output Options Inverting
Type SOIC SOIC; 16-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1907818 - RS Components, Ltd.
Specs
Type So
Pins 8
View Details
Voltage Reference - TLVH431NAQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Supervisors - 2U3820-50QDBVRG4Q1 - 906471-2U3820-50QDBVRG4Q1 - Win Source Electronics
Specs
Output Options Inverting
Type SOT-23-5
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details