Texas Instruments PMIC - PMIC - Power Management - Specialized - UC2907DW UC2907DW

Description
Manufacturer: Texas Instruments Win Source Part Number: 081281-UC2907DW Packaging: Tube/Rail Applications: Load Share Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.5 V to 35 V Operating Supply Current: 6mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 081281-UC2907DW Packaging: Tube/Rail Applications: Load Share Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.5 V to 35 V Operating Supply Current: 6mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - UC2907DW - 081281-UC2907DW - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - UC2907DW
081281-UC2907DW
PMIC - PMIC - Power Management - Specialized - UC2907DW 081281-UC2907DW
Manufacturer: Texas Instruments Win Source Part Number: 081281-UC2907DW Packaging: Tube/Rail Applications: Load Share Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.5 V to 35 V Operating Supply Current: 6mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 081281-UC2907DW
Packaging: Tube/Rail
Applications: Load Share Controller
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.5 V to 35 V
Operating Supply Current: 6mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Management - Specialized - UC2907DW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
UC2907DW
Power Management - Specialized UC2907DW
Load Share Controller PMIC 16-SOIC

Load Share Controller PMIC 16-SOIC

Buy Now Datasheet
Power Management - Specialized - UC2907DW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
UC2907DW
Power Management - Specialized UC2907DW
Load Share Controller PMIC 16-SOIC

Load Share Controller PMIC 16-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 081281-UC2907DW UC2907DW
Product Name PMIC - PMIC - Power Management - Specialized - UC2907DW Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1907781 - RS Components, Ltd.
Specs
Type So
Pins 8
View Details
Voltage Reference - TL431AQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details