Power Supply Supervisory Circuit 16-SOIC -40 to 85
Power-supply supervisory circuit 16-SOIC -40 to 85 Product overview: UC2543DW from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOIC, Voltage Supervisor IC, Power Supply Controllers, Monitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 760-UC2543DW can be used for catalog matching and distributor lookup.
Voltage Supervisor/Reset IC, Fixed, 1 Channel, +2.5V, CMOS, PDSO16
Voltage Supervisor/Reset IC, Fixed, 1 Channel, +2.5V, CMOS, PDSO16
Manufacturer: Texas Instruments
Win Source Part Number: 1275671-UC2543DW
Packaging: Tube
Operating Temperature Range: -25°C ~ 85°C
Package: 16-SOIC (0.295", 7.50mm Width)
Applications: Power Supply, Supervisor
Mounting: SMD
Voltage - Input: 4.5 V ~ 40 V
Family Name: UC2543
Categories: Integrated Circuits (ICs)
Operating Supply Current: 7mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): UC2543N; UC2543NG4; UC2543J;
Introduction Date: January 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Supervisory Circuits Power Supply Supervisory Circuit
Power Supply Controller Power Supply, Supervisor 16-SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | UC2543DW | 760-UC2543DW | UC2543DW | 1275671-UC2543DW | UC2543DW | UC2543DW |
| Product Name | UC2543 Power Supply Supervisory Circuit | SOIC Voltage Supervisor IC | PMIC - PMIC - Power Supply Controllers, Monitors - UC2543DW | Supervisory Circuits | Power Supply Controllers, Monitors | |
| Number of Supplies | 1 | |||||
| Type | SOIC | SOIC; SOIC16 | SOIC | SOIC; 16-SOIC (0.295\", 7.50mm Width) | ||
| IQ | 7000 µA | 7000 µA | 7000 µA |