Quarktwin Technology Ltd. Datasheets for Supervisory Circuits and Battery Monitor Chips

Supervisory circuits and battery monitor chips are semiconductor devices that detect and monitor voltage levels in power supplies, microprocessors, and other systems.
Supervisory Circuits and Battery Monitor Chips: Learn more

Page: 1 50 90 100 110 120 130 140 148 149 150 151 152 153 154 155 156 157 158 159 160 170 180 190 200 210 219
Product Name Notes
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A SOT-223
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223
Power Supply Controller Power Supply Sequencer 20-TSSOP
RF Power Controller IC CDMA, GSM, EDGE 24-TSSOP
Series Voltage Reference IC Adjustable 0V 1.25 VV ±1% 400 µA 8-TSSOP
Series Voltage Reference IC Fixed 2.5V V ±0.02% 10 mA 8-SOIC
Series Voltage Reference IC Fixed 2.5V V ±0.04% 10 mA 8-SOIC
Series Voltage Reference IC Fixed 4.096V V ±0.01% 10 mA 8-SOIC
Series Voltage Reference IC Fixed 4.096V V ±0.02% 10 mA 8-SOIC
Series Voltage Reference IC Fixed 4.096V V ±0.02% 10 mA SOT-23-3
Series Voltage Reference IC Fixed 4.096V V ±0.06% 10 mA SOT-23-3
Series Voltage Reference IC Fixed 4.096V V ±0.12% 10 mA 8-SOIC
Series Voltage Reference IC Fixed 4.096V V ±0.12% 10 mA SOT-23-3
Series Voltage Reference IC Fixed 5V V ±0.01% 10 mA 8-SOIC
Series Voltage Reference IC Fixed 5V V ±0.02% 10 mA 8-SOIC
Series Voltage Reference IC Fixed 5V V ±0.02% 10 mA SOT-23-3
Series Voltage Reference IC Fixed 5V V ±0.05% 10 mA SOT-23-3
Series Voltage Reference IC Fixed 5V V ±0.1% 10 mA 8-SOIC
Series Voltage Reference IC Fixed 5V V ±0.1% 10 mA SOT-23-3
Supervisor Open Drain or Open Collector 1 Channel 4-USP (1.2x1.6)
Supervisor Open Drain or Open Collector 1 Channel SOT-25-5
Supervisor Open Drain or Open Collector 1 Channel SSOT-24
Supervisor Push-Pull, Totem Pole 1 Channel 4-USP (1.2x1.6)
Supervisor Push-Pull, Totem Pole 1 Channel SOT-25-5
Supervisor Push-Pull, Totem Pole 1 Channel SSOT-24
Voltage Reference IC V

<< Prev Next >>