Microchip Technology, Inc. PMIC - PMIC - Power Management - Specialized - U6805B-MFPG3Y U6805B-MFPG3Y

Description
Manufacturer: Microchip Technology Win Source Part Number: 901646-U6805B-MFPG3Y Operating Temperature Range: -40°C ~ 125°C Features: - PMIC 14-SOIC Package: Reel - TR Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: U6805B Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 901646-U6805B-MFPG3Y Operating Temperature Range: -40°C ~ 125°C Features: - PMIC 14-SOIC Package: Reel - TR Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: U6805B Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - U6805B-MFPG3Y - 901646-U6805B-MFPG3Y - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - U6805B-MFPG3Y
901646-U6805B-MFPG3Y
PMIC - PMIC - Power Management - Specialized - U6805B-MFPG3Y 901646-U6805B-MFPG3Y
Manufacturer: Microchip Technology Win Source Part Number: 901646-U6805B-MFPG3Y Operating Temperature Range: -40°C ~ 125°C Features: - PMIC 14-SOIC Package: Reel - TR Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: U6805B Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 901646-U6805B-MFPG3Y
Operating Temperature Range: -40°C ~ 125°C
Features: - PMIC 14-SOIC
Package: Reel - TR
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: U6805B
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Power Management - Specialized - U6805B-MFPG3Y - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
U6805B-MFPG3Y
Power Management - Specialized U6805B-MFPG3Y
PMIC 14-SOIC

PMIC 14-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 901646-U6805B-MFPG3Y U6805B-MFPG3Y
Product Name PMIC - PMIC - Power Management - Specialized - U6805B-MFPG3Y Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1585236 - RS Components, Ltd.
Specs
Type MSOP; MSOP
View Details
TPS3825-33-Q1 Automotive Catalog Processor Supervisory Circuits - 2U3825-33QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active-low,Push-pull
View Details
5 suppliers
PMIC - Supervisors - ADM1062ASU - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type QFP; 48-TQFP
View Details