Microchip Technology, Inc. PMIC - PMIC - Power Management - Specialized - U6808B-MFP U6808B-MFP

Description
Manufacturer: Microchip Technology Win Source Part Number: 798616-U6808B-MFP Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 8-SOIC (0.154", 3.90mm Width) Applications: Automotive Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Part Status: Obsolete(EOL) Family Name: U6808B Categories: Integrated Circuits (ICs) Operating Supply Current: 15mA Manufacturer Package: 8-SO Alternative Parts (Cross-Reference): U6808B-MFPG3; U6808B-MFPY; U6808B-MFPG3Y; Introduction Date: May 02, 1997 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 798616-U6808B-MFP Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 8-SOIC (0.154", 3.90mm Width) Applications: Automotive Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Part Status: Obsolete(EOL) Family Name: U6808B Categories: Integrated Circuits (ICs) Operating Supply Current: 15mA Manufacturer Package: 8-SO Alternative Parts (Cross-Reference): U6808B-MFPG3; U6808B-MFPY; U6808B-MFPG3Y; Introduction Date: May 02, 1997 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - U6808B-MFP - 798616-U6808B-MFP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - U6808B-MFP
798616-U6808B-MFP
PMIC - PMIC - Power Management - Specialized - U6808B-MFP 798616-U6808B-MFP
Manufacturer: Microchip Technology Win Source Part Number: 798616-U6808B-MFP Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 8-SOIC (0.154", 3.90mm Width) Applications: Automotive Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Part Status: Obsolete(EOL) Family Name: U6808B Categories: Integrated Circuits (ICs) Operating Supply Current: 15mA Manufacturer Package: 8-SO Alternative Parts (Cross-Reference): U6808B-MFPG3; U6808B-MFPY; U6808B-MFPG3Y; Introduction Date: May 02, 1997 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 798616-U6808B-MFP
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 8-SOIC (0.154", 3.90mm Width)
Applications: Automotive
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Part Status: Obsolete(EOL)
Family Name: U6808B
Categories: Integrated Circuits (ICs)
Operating Supply Current: 15mA
Manufacturer Package: 8-SO
Alternative Parts (Cross-Reference): U6808B-MFPG3; U6808B-MFPY; U6808B-MFPG3Y;
Introduction Date: May 02, 1997
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Management - Specialized - U6808B-MFP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
U6808B-MFP
Power Management - Specialized U6808B-MFP
Automotive PMIC 8-SO

Automotive PMIC 8-SO

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 798616-U6808B-MFP U6808B-MFP
Product Name PMIC - PMIC - Power Management - Specialized - U6808B-MFP Power Management - Specialized
Features Power Fail Warning
Output Options Inverting
Type SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1914301 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active Low; Active High; Active Low, Active High
View Details
IC BATT CHRG MGMT LI-ION 24VQFN - 815-BQ24161BRGER - Utmel Electronic Limited
Specs
Type 24-VFQFN Exposed Pad
Pins 24
IQ 5000 µA
View Details
Power Management - Specialized - NEH2000BYJ - Quarktwin Technology Ltd.
Specs
Type 16-WFQFN Exposed Pad
Supply Voltage 2.5 to 4.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Supervisors - ADM1817-R22ARTZ-R7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details