Atmel Corporation PMIC - PMIC - Power Management - Specialized - U6805B-MFPG3 U6805B-MFPG3

Description
Manufacturer: Microchip Technology Win Source Part Number: 111831-U6805B-MFPG3 Packaging: Reel - TR Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 14-SO Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 3.2mA Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 111831-U6805B-MFPG3 Packaging: Reel - TR Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 14-SO Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 3.2mA Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - U6805B-MFPG3 - 111831-U6805B-MFPG3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - U6805B-MFPG3
111831-U6805B-MFPG3
PMIC - PMIC - Power Management - Specialized - U6805B-MFPG3 111831-U6805B-MFPG3
Manufacturer: Microchip Technology Win Source Part Number: 111831-U6805B-MFPG3 Packaging: Reel - TR Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 14-SO Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 3.2mA Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 111831-U6805B-MFPG3
Packaging: Reel - TR
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SO
Supply Voltage - Operating: 4.75 V to 5.25 V
Operating Supply Current: 3.2mA
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - PMIC - Power Management - Specialized - U6805B-MFPG3 - 1115186-U6805B-MFPG3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - U6805B-MFPG3
1115186-U6805B-MFPG3
PMIC - PMIC - Power Management - Specialized - U6805B-MFPG3 1115186-U6805B-MFPG3
Manufacturer: Microchip Technology Win Source Part Number: 1115186-U6805B-MFPG3 Packaging: Reel - TR Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 14-SO Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 3.2mA Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1115186-U6805B-MFPG3
Packaging: Reel - TR
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SO
Supply Voltage - Operating: 4.75 V to 5.25 V
Operating Supply Current: 3.2mA
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Management - Specialized - U6805B-MFPG3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
U6805B-MFPG3
Power Management - Specialized U6805B-MFPG3
PMIC 14-SOIC

PMIC 14-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 111831-U6805B-MFPG3 U6805B-MFPG3
Product Name PMIC - PMIC - Power Management - Specialized - U6805B-MFPG3 Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products