NXP Semiconductors Lighting, Ballast Controllers UBA2070TD-T

Description
CCFL Controller Controller 40.5kHz ~ 100kHz No 16-SO
Description
CCFL Controller Controller 40.5kHz ~ 100kHz No 16-SO
Datasheet
Datasheet Summary
Powered by GS/AI

The UBA2070TD-T is a high-voltage integrated circuit designed for driving electronically ballasted Cold Cathode Fluorescent Lamps (CCFL) at mains voltages up to 277V (RMS). It operates using a 650V Bipolar CMOS DMOS power logic process and provides essential functions such as driving two discrete MOSFETs, level-shifting, oscillation, lamp voltage monitoring, current control, and various protection features. Key specifications include a maximum high-side supply voltage of 600V, an oscillator start voltage range of 12.4V to 13.6V, and a start-up current of 170mA to 200mA. The device supports a bridge frequency range from 38.9kHz to 110kHz, with a typical operating frequency of 100kHz. It also includes protections against lamp failures and capacitive mode, making it suitable for a broad range of backlight inverter applications. Engineers considering this product should evaluate its high voltage capabilities and integrated features to determine its suitability for their specific lighting projects.

Datasheet Summary
Powered by GS/AI

The UBA2070TD-T is a high-voltage integrated circuit designed for driving electronically ballasted Cold Cathode Fluorescent Lamps (CCFL) at mains voltages up to 277V (RMS). It operates using a 650V Bipolar CMOS DMOS power logic process and provides essential functions such as driving two discrete MOSFETs, level-shifting, oscillation, lamp voltage monitoring, current control, and various protection features. Key specifications include a maximum high-side supply voltage of 600V, an oscillator start voltage range of 12.4V to 13.6V, and a start-up current of 170mA to 200mA. The device supports a bridge frequency range from 38.9kHz to 110kHz, with a typical operating frequency of 100kHz. It also includes protections against lamp failures and capacitive mode, making it suitable for a broad range of backlight inverter applications. Engineers considering this product should evaluate its high voltage capabilities and integrated features to determine its suitability for their specific lighting projects.

Suppliers

Company
Product
Description
Supplier Links
Lighting, Ballast Controllers - UBA2070TD-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Lighting, Ballast Controllers
UBA2070TD-T
Lighting, Ballast Controllers UBA2070TD-T
CCFL Controller Controller 40.5kHz ~ 100kHz No 16-SO

CCFL Controller Controller 40.5kHz ~ 100kHz No 16-SO

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number UBA2070TD-T
Product Name Lighting, Ballast Controllers
Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901542P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Power Fail Warning
Output Options Active Low; Push Pull, Active Low
View Details
Voltage Reference - ATL431BQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Regulators - Linear - LD6805K/33H,115 - Quarktwin Technology Ltd.
Specs
Number of Supplies 1
Type 4-UDFN Exposed Pad
IQ 150000 µA
View Details
PMIC - Supervisors - ADM1186-1ARQZ - Lingto Electronic Limited
Specs
Number of Supplies 4; 4
Output Options Open Drain; Open Drain or Open Collector
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details