Texas Instruments Voltage Regulators - Linear Regulator Controllers UC2834Q

Description
Linear Regulator Controller IC Positive Adjustable and Negative Adjustable 1 Output 20-PLCC (9x9)
Description
Linear Regulator Controller IC Positive Adjustable and Negative Adjustable 1 Output 20-PLCC (9x9)
Datasheet
Datasheet Summary
Powered by GS/AI

The UC2834Q is a linear regulator controller optimized for low input-output differential linear regulation. It supports both positive and negative voltage regulation designs, making it versatile for various applications. The device features a high gain amplifier capable of driving up to 200mA, facilitating high output current designs when paired with an external pass device. Key functionalities include an adjustable low threshold current sense amplifier for current limiting, and a fault monitoring circuit that detects under and over-voltage conditions. The fault alert system includes a programmable delay and a 100mA crowbar output for over-voltage protection, which can latch to maintain the output state during fault conditions. The UC2834Q also incorporates thermal shutdown protection to prevent excessive power dissipation. With an input supply voltage range of up to 40V and operational temperature ratings from -40°C to +85°C, this device is suitable for a wide range of environments and applications. The UC2834Q is packaged in a 20-PLCC format, making it compatible with various PCB designs.

Datasheet Summary
Powered by GS/AI

The UC2834Q is a linear regulator controller optimized for low input-output differential linear regulation. It supports both positive and negative voltage regulation designs, making it versatile for various applications. The device features a high gain amplifier capable of driving up to 200mA, facilitating high output current designs when paired with an external pass device. Key functionalities include an adjustable low threshold current sense amplifier for current limiting, and a fault monitoring circuit that detects under and over-voltage conditions. The fault alert system includes a programmable delay and a 100mA crowbar output for over-voltage protection, which can latch to maintain the output state during fault conditions. The UC2834Q also incorporates thermal shutdown protection to prevent excessive power dissipation. With an input supply voltage range of up to 40V and operational temperature ratings from -40°C to +85°C, this device is suitable for a wide range of environments and applications. The UC2834Q is packaged in a 20-PLCC format, making it compatible with various PCB designs.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear Regulator Controllers - UC2834Q - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear Regulator Controllers
UC2834Q
Voltage Regulators - Linear Regulator Controllers UC2834Q
Linear Regulator Controller IC Positive Adjustable and Negative Adjustable 1 Output 20-PLCC (9x9)

Linear Regulator Controller IC Positive Adjustable and Negative Adjustable 1 Output 20-PLCC (9x9)

Buy Now Datasheet
Voltage Regulators - Linear Regulator Controllers - UC2834Q - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear Regulator Controllers
UC2834Q
Voltage Regulators - Linear Regulator Controllers UC2834Q
Linear Regulator Controller IC Positive Fixed and Negative Fixed 2 Output 20-PLCC (9x9)

Linear Regulator Controller IC Positive Fixed and Negative Fixed 2 Output 20-PLCC (9x9)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number UC2834Q UC2834Q
Product Name Voltage Regulators - Linear Regulator Controllers Voltage Regulators - Linear Regulator Controllers
Type 20-LCC (J-Lead) 20-LCC (J-Lead)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1922560P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Power Fail Warning
Output Options Active Low; Push Pull, Active Low
View Details
Voltage Reference - TLVH431NACDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - Supervisors - ADM1232ARW - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details