onsemi PMIC - PMIC - Power Management - Specialized - UAA2016DG UAA2016DG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 048403-UAA2016DG Packaging: Tube/Rail Applications: Electric Heating Systems Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: -10 V to -8 V Operating Supply Current: 900μA Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 048403-UAA2016DG Packaging: Tube/Rail Applications: Electric Heating Systems Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: -10 V to -8 V Operating Supply Current: 900μA Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - UAA2016DG - 048403-UAA2016DG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - UAA2016DG
048403-UAA2016DG
PMIC - PMIC - Power Management - Specialized - UAA2016DG 048403-UAA2016DG
Manufacturer: ON Semiconductor Win Source Part Number: 048403-UAA2016DG Packaging: Tube/Rail Applications: Electric Heating Systems Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: -10 V to -8 V Operating Supply Current: 900μA Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 048403-UAA2016DG
Packaging: Tube/Rail
Applications: Electric Heating Systems
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: -10 V to -8 V
Operating Supply Current: 900μA
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Management - Specialized - UAA2016DG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
UAA2016DG
Power Management - Specialized UAA2016DG
Electric Heating Systems PMIC 8-SOIC

Electric Heating Systems PMIC 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 048403-UAA2016DG UAA2016DG
Product Name PMIC - PMIC - Power Management - Specialized - UAA2016DG Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1905807 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Active Low; Active High; Active high, active low
View Details
Voltage Reference - ATL431LIBIDQNR - Quarktwin Technology Ltd.
Specs
Type 4-XDFN Exposed Pad
IQ 15000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - TLVH431NAIDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Supervisors - ADM1066ASUZ - Lingto Electronic Limited
Specs
Number of Supplies 12
Output Options Programmable
Type QFP; 48-TQFP
View Details