Microchip Technology, Inc. PMIC - PMIC - Power Management - Specialized - U6803B-MFP U6803B-MFP

Description
Manufacturer: Microchip Technology Win Source Part Number: 1115184-U6803B-MFP Packaging: Tube/Rail Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SO Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 3.2mA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1115184-U6803B-MFP Packaging: Tube/Rail Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SO Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 3.2mA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - U6803B-MFP - 1115184-U6803B-MFP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - U6803B-MFP
1115184-U6803B-MFP
PMIC - PMIC - Power Management - Specialized - U6803B-MFP 1115184-U6803B-MFP
Manufacturer: Microchip Technology Win Source Part Number: 1115184-U6803B-MFP Packaging: Tube/Rail Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SO Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 3.2mA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1115184-U6803B-MFP
Packaging: Tube/Rail
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SO
Supply Voltage - Operating: 4.75 V to 5.25 V
Operating Supply Current: 3.2mA
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Management - Specialized - U6803B-MFP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
U6803B-MFP
Power Management - Specialized U6803B-MFP
PMIC 8-SO

PMIC 8-SO

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1115184-U6803B-MFP U6803B-MFP
Product Name PMIC - PMIC - Power Management - Specialized - U6803B-MFP Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901710 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Active High; Push Pull, Active High
View Details
BQ20Z655 SBS 1.1 Compliant Gas Gauge with LED/LCD Drive feature and Impedance Track? Technology - BQ20Z655DBT - Texas Instruments
Specs
Type TSSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers