Texas Instruments PMIC - PMIC - Power Management - Specialized - UC2902DTR UC2902DTR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1275843-UC2902DTR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 100°C Package: 8-SOIC (0.154", 3.90mm Width) Applications: Load Share Controller Mounting: SMD Operating Supply Voltage: 2.7 V ~ 20 V Family Name: UC2902 Categories: Integrated Circuits (ICs) Operating Supply Current: 4mA Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): NTE7154; PX8143HDM; AP4306BKTR-E1; Introduction Date: May 16, 2005 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1275843-UC2902DTR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 100°C Package: 8-SOIC (0.154", 3.90mm Width) Applications: Load Share Controller Mounting: SMD Operating Supply Voltage: 2.7 V ~ 20 V Family Name: UC2902 Categories: Integrated Circuits (ICs) Operating Supply Current: 4mA Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): NTE7154; PX8143HDM; AP4306BKTR-E1; Introduction Date: May 16, 2005 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - UC2902DTR - 1275843-UC2902DTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - UC2902DTR
1275843-UC2902DTR
PMIC - PMIC - Power Management - Specialized - UC2902DTR 1275843-UC2902DTR
Manufacturer: Texas Instruments Win Source Part Number: 1275843-UC2902DTR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 100°C Package: 8-SOIC (0.154", 3.90mm Width) Applications: Load Share Controller Mounting: SMD Operating Supply Voltage: 2.7 V ~ 20 V Family Name: UC2902 Categories: Integrated Circuits (ICs) Operating Supply Current: 4mA Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): NTE7154; PX8143HDM; AP4306BKTR-E1; Introduction Date: May 16, 2005 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1275843-UC2902DTR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 100°C
Package: 8-SOIC (0.154", 3.90mm Width)
Applications: Load Share Controller
Mounting: SMD
Operating Supply Voltage: 2.7 V ~ 20 V
Family Name: UC2902
Categories: Integrated Circuits (ICs)
Operating Supply Current: 4mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): NTE7154; PX8143HDM; AP4306BKTR-E1;
Introduction Date: May 16, 2005
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Management - Specialized - UC2902DTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
UC2902DTR
Power Management - Specialized UC2902DTR
Load Share Controller PMIC 8-SOIC

Load Share Controller PMIC 8-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1275843-UC2902DTR UC2902DTR
Product Name PMIC - PMIC - Power Management - Specialized - UC2902DTR Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 7122778P - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Active Low; Push Pull, Active Low
View Details
Voltage Reference - ATL432EBQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Reference - TL431BMFDT/8VL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1069ASTZ - Lingto Electronic Limited
Specs
Number of Supplies 8
Output Options Programmable
Type QFP; 32-LQFP
View Details