Microchip Technology, Inc. PMIC - PMIC - Power Management - Specialized - U6808B-MFPG3Y U6808B-MFPG3Y

Description
Manufacturer: Microchip Technology Win Source Part Number: 1275420-U6808B-MFPG3 Y Packaging: Tape and Reel Mounting Style: SMD Applications: Automotive Supply Current: 15mA Categories: Integrated Circuits Supplier Device Package: 8-SO Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.atmel.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Family Part Number: U6808B Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1275420-U6808B-MFPG3 Y Packaging: Tape and Reel Mounting Style: SMD Applications: Automotive Supply Current: 15mA Categories: Integrated Circuits Supplier Device Package: 8-SO Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.atmel.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Family Part Number: U6808B Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - U6808B-MFPG3Y - 1275420-U6808B-MFPG3Y - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - U6808B-MFPG3Y
1275420-U6808B-MFPG3Y
PMIC - PMIC - Power Management - Specialized - U6808B-MFPG3Y 1275420-U6808B-MFPG3Y
Manufacturer: Microchip Technology Win Source Part Number: 1275420-U6808B-MFPG3 Y Packaging: Tape and Reel Mounting Style: SMD Applications: Automotive Supply Current: 15mA Categories: Integrated Circuits Supplier Device Package: 8-SO Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.atmel.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Family Part Number: U6808B Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: Microchip Technology
Win Source Part Number: 1275420-U6808B-MFPG3Y
Packaging: Tape and Reel
Mounting Style: SMD
Applications: Automotive
Supply Current: 15mA
Categories: Integrated Circuits
Supplier Device Package: 8-SO
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.atmel.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Family Part Number: U6808B
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now
Power Management - Specialized - U6808B-MFPG3Y - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
U6808B-MFPG3Y
Power Management - Specialized U6808B-MFPG3Y
Automotive PMIC 8-SOIC

Automotive PMIC 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1275420-U6808B-MFPG3Y U6808B-MFPG3Y
Product Name PMIC - PMIC - Power Management - Specialized - U6808B-MFPG3Y Power Management - Specialized
Features Power Fail Warning
Output Options Inverting
Type SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1922547P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Active Low; Active High; CMOS, Active Low, Active High
View Details
4.38V Voltage Supervisor IC - 691-STM812MW16F - ERSAELECTRONICS PTE. LTD.
Specs
Type Bulk
View Details
2 suppliers
PMIC - PMIC - Supervisors - ADM1810-5ART-REEL7 - 860113-ADM1810-5ART-REEL7 - Win Source Electronics
Specs
Output Options Inverting
Type SOT-23-3
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details