Texas Instruments PMIC - PMIC - Power Management - Specialized - UC2907DWTR UC2907DWTR

Description
Manufacturer: Texas Instruments Win Source Part Number: 139654-UC2907DWTR Packaging: Reel - TR Applications: Load Share Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.5 V to 35 V Operating Supply Current: 6mA Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 139654-UC2907DWTR Packaging: Reel - TR Applications: Load Share Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.5 V to 35 V Operating Supply Current: 6mA Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - UC2907DWTR - 139654-UC2907DWTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - UC2907DWTR
139654-UC2907DWTR
PMIC - PMIC - Power Management - Specialized - UC2907DWTR 139654-UC2907DWTR
Manufacturer: Texas Instruments Win Source Part Number: 139654-UC2907DWTR Packaging: Reel - TR Applications: Load Share Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.5 V to 35 V Operating Supply Current: 6mA Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 139654-UC2907DWTR
Packaging: Reel - TR
Applications: Load Share Controller
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.5 V to 35 V
Operating Supply Current: 6mA
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Management - Specialized - UC2907DWTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
UC2907DWTR
Power Management - Specialized UC2907DWTR
Load Share Controller PMIC 16-SOIC

Load Share Controller PMIC 16-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 139654-UC2907DWTR UC2907DWTR
Product Name PMIC - PMIC - Power Management - Specialized - UC2907DWTR Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - ADM13307-4ARZ - 910473-ADM13307-4ARZ - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - TLVH431NAIDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
TPS3828-33-Q1 Automotive Catalog Processor Supervisory Circuits - 2T28-33QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer
Output Options Open Drain; Active-low,Open-drain
View Details
7 suppliers