Texas Instruments PMIC - PMIC - Power Management - Specialized - UC29432D UC29432D

Description
Manufacturer: Texas Instruments Win Source Part Number: 1275854-UC29432D Packaging: Tube Operating Temperature Range: -25°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Applications: Overvoltage Comparator, Optocoupler Mounting: SMD Operating Supply Voltage: 2.2 V ~ 24 V Family Name: UC29432 Categories: Integrated Circuits (ICs) Operating Supply Current: 500μA Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): UC19432J883B; UC29432N; UC29432DTRG4; Introduction Date: May 16, 2005 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1275854-UC29432D Packaging: Tube Operating Temperature Range: -25°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Applications: Overvoltage Comparator, Optocoupler Mounting: SMD Operating Supply Voltage: 2.2 V ~ 24 V Family Name: UC29432 Categories: Integrated Circuits (ICs) Operating Supply Current: 500μA Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): UC19432J883B; UC29432N; UC29432DTRG4; Introduction Date: May 16, 2005 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - UC29432D - 1275854-UC29432D - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - UC29432D
1275854-UC29432D
PMIC - PMIC - Power Management - Specialized - UC29432D 1275854-UC29432D
Manufacturer: Texas Instruments Win Source Part Number: 1275854-UC29432D Packaging: Tube Operating Temperature Range: -25°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Applications: Overvoltage Comparator, Optocoupler Mounting: SMD Operating Supply Voltage: 2.2 V ~ 24 V Family Name: UC29432 Categories: Integrated Circuits (ICs) Operating Supply Current: 500μA Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): UC19432J883B; UC29432N; UC29432DTRG4; Introduction Date: May 16, 2005 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1275854-UC29432D
Packaging: Tube
Operating Temperature Range: -25°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Applications: Overvoltage Comparator, Optocoupler
Mounting: SMD
Operating Supply Voltage: 2.2 V ~ 24 V
Family Name: UC29432
Categories: Integrated Circuits (ICs)
Operating Supply Current: 500μA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): UC19432J883B; UC29432N; UC29432DTRG4;
Introduction Date: May 16, 2005
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Management - Specialized - UC29432D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
UC29432D
Power Management - Specialized UC29432D
Overvoltage Comparator, Optocoupler PMIC 8-SOIC

Overvoltage Comparator, Optocoupler PMIC 8-SOIC

Buy Now Datasheet
Power Management - Specialized - UC29432D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
UC29432D
Power Management - Specialized UC29432D
Overvoltage Comparator, Optocoupler PMIC 8-SOIC

Overvoltage Comparator, Optocoupler PMIC 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1275854-UC29432D UC29432D
Product Name PMIC - PMIC - Power Management - Specialized - UC29432D Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Hard To Find - 7705AI - 1133674-7705AI - Win Source Electronics
Specs
Output Options Inverting
View Details
Voltage References - 1904436 - RS Components, Ltd.
Specs
Type μmax
Pins 8
View Details
Voltage Reference - TL431FDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details