Quad Supply and Line Monitor 18-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1275844-UC2903DWTR
Packaging: Reel - TR
Type: Multi-Voltage Supervisor
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 18-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 4
Reset Timeout: Adjustable/Selectabl
Voltage - Threshold: Adjustable/Selectabl
Family Name: UC2903
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 18-SOIC
Alternative Parts (Cross-Reference): LTC2902-1IGN#PBF#T/R
Introduction Date: February 01, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
-40°C to +85°C, quad-supply & Line monitor 18-SOIC -40 to 85 Product overview: UC2903DWTR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Quad, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-UC2903DWTR can be used for catalog matching and distributor lookup.
Supervisor Open Drain or Open Collector 4 Channel 18-SOIC
IC SUPERVISOR 4 CHANNEL 18SOIC
Supervisory Circuits Quad Supply and Line Monitor
Supervisor Open Drain or Open Collector 4 Channel 18-SOIC
IC SUPERVISOR 4 CHANNEL 18SOIC
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | UC2903DWTR | 1275844-UC2903DWTR | 691-UC2903DWTR | UC2903DWTR-ND | UC2903DWTR | UC2903DWTR | UC2903DWTR | UC2903DWTR |
| Product Name | UC2903 Quad Supply and Line Monitor | PMIC - PMIC - Supervisors - UC2903DWTR | Quad SOIC Voltage Supervisor IC | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisory Circuits | Supervisors | PMIC - Supervisors |
| Number of Supplies | 4 | 4; 4 | 4 | 4; 4 | ||||
| Output Options | Open Drain; Active-low,Open-drain | Inverting; Active Low | Open Drain; Active Low | Open Drain | Open Drain; Open Drain or Open Collector | |||
| Type | PDIP,SOIC,PLCC | SOIC | SOIC | SOIC; "18-SOIC (0.295"", 7.50mm Width)" | SOIC | SOIC; 18-SOIC (0.295\", 7.50mm Width) | ||
| IQ | 7000 µA | 7000 µA |