Texas Instruments UC2544 Power Supply Supervisory Circuit UC2544DW

Description
Power Supply Supervisory Circuit 18-SOIC -40 to 85
Request a Quote Datasheet
Description
Power Supply Supervisory Circuit 18-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UC2544 Power Supply Supervisory Circuit - UC2544DW - Texas Instruments
Dallas, TX, United States
UC2544 Power Supply Supervisory Circuit
UC2544DW
UC2544 Power Supply Supervisory Circuit UC2544DW
Power Supply Supervisory Circuit 18-SOIC -40 to 85

Power Supply Supervisory Circuit 18-SOIC -40 to 85

Buy Now Datasheet
PMIC - PMIC - Power Supply Controllers, Monitors - UC2544DW - 1275673-UC2544DW - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - UC2544DW
1275673-UC2544DW
PMIC - PMIC - Power Supply Controllers, Monitors - UC2544DW 1275673-UC2544DW
Manufacturer: Texas Instruments Win Source Part Number: 1275673-UC2544DW Packaging: Tube Operating Temperature Range: -25°C ~ 85°C Package: 18-SOIC (0.295", 7.50mm Width) Applications: Power Supply, Supervisor Mounting: SMD Voltage - Input: 4.5 V ~ 40 V Family Name: UC2544 Categories: Integrated Circuits (ICs) Operating Supply Current: 7mA Manufacturer Homepage: www.ti.com Manufacturer Package: 18-SOIC Alternative Parts (Cross-Reference): UC2544DWG4; UC2544J; UC2544-W; Introduction Date: February 01, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1275673-UC2544DW
Packaging: Tube
Operating Temperature Range: -25°C ~ 85°C
Package: 18-SOIC (0.295", 7.50mm Width)
Applications: Power Supply, Supervisor
Mounting: SMD
Voltage - Input: 4.5 V ~ 40 V
Family Name: UC2544
Categories: Integrated Circuits (ICs)
Operating Supply Current: 7mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 18-SOIC
Alternative Parts (Cross-Reference): UC2544DWG4; UC2544J; UC2544-W;
Introduction Date: February 01, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
UC2544DW
Supervisory Circuits UC2544DW
Supervisory Circuits Power Supply Supervisory Circuit

Supervisory Circuits Power Supply Supervisory Circuit

Buy Now Datasheet
Supervisors - UC2544DW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
UC2544DW
Supervisors UC2544DW
Supervisor Channel

Supervisor Channel

Buy Now
Power Supply Controllers, Monitors - UC2544DW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
UC2544DW
Power Supply Controllers, Monitors UC2544DW
Power Supply Controller Power Supply, Supervisor 18-SOIC

Power Supply Controller Power Supply, Supervisor 18-SOIC

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number UC2544DW 1275673-UC2544DW UC2544DW UC2544DW UC2544DW
Product Name UC2544 Power Supply Supervisory Circuit PMIC - PMIC - Power Supply Controllers, Monitors - UC2544DW Supervisory Circuits Supervisors Power Supply Controllers, Monitors
Number of Supplies 1
Output Options Open Drain; Active-low,Open-drain Inverting
Type WAFERSALE SOIC SOIC; 18-SOIC (0.295\", 7.50mm Width)
IQ 7000 µA 7000 µA 7000 µA
Unlock Full Specs
to access all available technical data

Similar Products

IC BATT CHRG MGMT LI-ION 24VQFN - 815-BQ24161RGET - Utmel Electronic Limited
Specs
Type 24-VFQFN Exposed Pad
Pins 24
IQ 15000 µA
View Details
PMIC - PMIC - Battery Management - BQ24314DSGRG4 - 1023936-BQ24314DSGRG4 - Win Source Electronics
Specs
Output Options Inverting
Type 8-WSON (2x2)
Operating Temperature 0 to 125 C (32 to 257 F)
View Details