onsemi PMIC - PMIC - Power Management - Specialized - UAA2016PG UAA2016PG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 048404-UAA2016PG Packaging: Tube/Rail Applications: Electric Heating Systems Mounting: Through Hole Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C Case / Package: 8-PDIP Supply Voltage - Operating: -10 V to -8 V Operating Supply Current: 900μA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 048404-UAA2016PG Packaging: Tube/Rail Applications: Electric Heating Systems Mounting: Through Hole Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C Case / Package: 8-PDIP Supply Voltage - Operating: -10 V to -8 V Operating Supply Current: 900μA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - UAA2016PG - 048404-UAA2016PG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - UAA2016PG
048404-UAA2016PG
PMIC - PMIC - Power Management - Specialized - UAA2016PG 048404-UAA2016PG
Manufacturer: ON Semiconductor Win Source Part Number: 048404-UAA2016PG Packaging: Tube/Rail Applications: Electric Heating Systems Mounting: Through Hole Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C Case / Package: 8-PDIP Supply Voltage - Operating: -10 V to -8 V Operating Supply Current: 900μA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 048404-UAA2016PG
Packaging: Tube/Rail
Applications: Electric Heating Systems
Mounting: Through Hole
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C
Case / Package: 8-PDIP
Supply Voltage - Operating: -10 V to -8 V
Operating Supply Current: 900μA
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Controller, Zero Volt, 2016, Dip8; Threshold Voltage Onsemi - 98K2040 - Newark, An Avnet Company
Chicago, IL, United States
Controller, Zero Volt, 2016, Dip8; Threshold Voltage Onsemi
98K2040
Controller, Zero Volt, 2016, Dip8; Threshold Voltage Onsemi 98K2040
CONTROLLER, ZERO VOLT, 2016, DIP8; Threshold Voltage:-; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:-10V; Supply Voltage Max:-8V; Reset Type:-; Digital IC Case:DIP; No. of Pins:8Pins; Delay Time:-; Operating RoHS Compliant: Yes

CONTROLLER, ZERO VOLT, 2016, DIP8; Threshold Voltage:-; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:-10V; Supply Voltage Max:-8V; Reset Type:-; Digital IC Case:DIP; No. of Pins:8Pins; Delay Time:-; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Power Management - Specialized - UAA2016PG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
UAA2016PG
Power Management - Specialized UAA2016PG
Electric Heating Systems PMIC 8-PDIP

Electric Heating Systems PMIC 8-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 048404-UAA2016PG 98K2040 UAA2016PG
Product Name PMIC - PMIC - Power Management - Specialized - UAA2016PG Controller, Zero Volt, 2016, Dip8; Threshold Voltage Onsemi Power Management - Specialized
Output Options Inverting
Type DIP; PDIP; 8-PDIP DIP; 8-DIP (0.300\", 7.62mm)
IQ 900 µA
Supply Voltage -10 to -8 volts -10 to -8 volts -10 to -8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1897867 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Open Drain; Active Low; Active low, open drain
View Details
IC BATT CHRG MGMT LI-ION 24VQFN - 815-BQ24161RGER - Utmel Electronic Limited
Specs
Type 24-VFQFN Exposed Pad
Pins 24
IQ 5000 µA
View Details
2 suppliers
Voltage Reference - TLVH431NAQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details