Texas Instruments PMIC - PMIC - Power Management - Specialized - UC2907N UC2907N

Description
Manufacturer: Texas Instruments Win Source Part Number: 1115446-UC2907N Packaging: Tube/Rail Applications: Load Share Controller Mounting: Through Hole Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-PDIP Supply Voltage - Operating: 4.5 V to 35 V Operating Supply Current: 6mA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1115446-UC2907N Packaging: Tube/Rail Applications: Load Share Controller Mounting: Through Hole Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-PDIP Supply Voltage - Operating: 4.5 V to 35 V Operating Supply Current: 6mA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - UC2907N - 1115446-UC2907N - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - UC2907N
1115446-UC2907N
PMIC - PMIC - Power Management - Specialized - UC2907N 1115446-UC2907N
Manufacturer: Texas Instruments Win Source Part Number: 1115446-UC2907N Packaging: Tube/Rail Applications: Load Share Controller Mounting: Through Hole Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-PDIP Supply Voltage - Operating: 4.5 V to 35 V Operating Supply Current: 6mA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 1115446-UC2907N
Packaging: Tube/Rail
Applications: Load Share Controller
Mounting: Through Hole
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 4.5 V to 35 V
Operating Supply Current: 6mA
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Power Management - Specialized - UC2907N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
UC2907N
Power Management - Specialized UC2907N
Load Share Controller PMIC 16-PDIP

Load Share Controller PMIC 16-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1115446-UC2907N UC2907N
Product Name PMIC - PMIC - Power Management - Specialized - UC2907N Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1906526P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Voltage Reference - ATL431LIBIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - TLVH431NAMQDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1811-10ART-RL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details