Texas Instruments Voltage Regulators - Linear UA78M33IKVURG3

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-252-3
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-252-3
Datasheet
Datasheet Summary
Powered by GS/AI

The UA78M33IKVURG3 is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a fixed output voltage of 3.3V with a maximum output current of 500mA. It features a three-terminal configuration, allowing for easy integration into various applications without the need for external components for voltage regulation. The device includes internal thermal overload protection and short-circuit current limiting, enhancing its reliability and safety during operation. It is suitable for on-card regulation in portable devices, computing systems, and telecommunications equipment. The UA78M33IKVURG3 is available in a TO-252 package, making it compact for space-constrained designs. The operating temperature range for this component is -40°C to 125°C, ensuring functionality in diverse environmental conditions.

Datasheet Summary
Powered by GS/AI

The UA78M33IKVURG3 is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a fixed output voltage of 3.3V with a maximum output current of 500mA. It features a three-terminal configuration, allowing for easy integration into various applications without the need for external components for voltage regulation. The device includes internal thermal overload protection and short-circuit current limiting, enhancing its reliability and safety during operation. It is suitable for on-card regulation in portable devices, computing systems, and telecommunications equipment. The UA78M33IKVURG3 is available in a TO-252 package, making it compact for space-constrained designs. The operating temperature range for this component is -40°C to 125°C, ensuring functionality in diverse environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - UA78M33IKVURG3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
UA78M33IKVURG3
Voltage Regulators - Linear UA78M33IKVURG3
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-252-3

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-252-3

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number UA78M33IKVURG3
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1922370P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Active Low; Active Low, Push Pull
View Details
Battery Management - BQ20Z45DBT-V500 - Quarktwin Technology Ltd.
Specs
Type SOP; 38-TFSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage References - 1659764 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details