Texas Instruments PMIC - PMIC - Power Management - Specialized - UC2901D UC2901D

Description
Manufacturer: Texas Instruments Win Source Part Number: 1115438-UC2901D Packaging: Tube/Rail Applications: Feedback Generator Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Supply Voltage - Operating: 4.5 V to 40 V Operating Supply Current: 5mA Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1115438-UC2901D Packaging: Tube/Rail Applications: Feedback Generator Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Supply Voltage - Operating: 4.5 V to 40 V Operating Supply Current: 5mA Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - UC2901D - 1115438-UC2901D - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - UC2901D
1115438-UC2901D
PMIC - PMIC - Power Management - Specialized - UC2901D 1115438-UC2901D
Manufacturer: Texas Instruments Win Source Part Number: 1115438-UC2901D Packaging: Tube/Rail Applications: Feedback Generator Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Supply Voltage - Operating: 4.5 V to 40 V Operating Supply Current: 5mA Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1115438-UC2901D
Packaging: Tube/Rail
Applications: Feedback Generator
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 4.5 V to 40 V
Operating Supply Current: 5mA
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Management - Specialized - UC2901D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
UC2901D
Power Management - Specialized UC2901D
Feedback Generator PMIC 14-SOIC

Feedback Generator PMIC 14-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1115438-UC2901D UC2901D
Product Name PMIC - PMIC - Power Management - Specialized - UC2901D Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products