Texas Instruments PMIC - PMIC - Power Management - Specialized - UC2902N UC2902N

Description
Manufacturer: Texas Instruments Win Source Part Number: 048425-UC2902N Packaging: Tube/Rail Applications: Load Share Controller Mounting: Through Hole Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C Case / Package: 8-PDIP Supply Voltage - Operating: 2.7 V to 20 V Operating Supply Current: 4mA Alternative Parts (Cross-Reference): FAN4146ESX; UC2902NG4; UC2902N; V62/14601-01XE; Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 048425-UC2902N Packaging: Tube/Rail Applications: Load Share Controller Mounting: Through Hole Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C Case / Package: 8-PDIP Supply Voltage - Operating: 2.7 V to 20 V Operating Supply Current: 4mA Alternative Parts (Cross-Reference): FAN4146ESX; UC2902NG4; UC2902N; V62/14601-01XE; Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - UC2902N - 048425-UC2902N - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - UC2902N
048425-UC2902N
PMIC - PMIC - Power Management - Specialized - UC2902N 048425-UC2902N
Manufacturer: Texas Instruments Win Source Part Number: 048425-UC2902N Packaging: Tube/Rail Applications: Load Share Controller Mounting: Through Hole Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C Case / Package: 8-PDIP Supply Voltage - Operating: 2.7 V to 20 V Operating Supply Current: 4mA Alternative Parts (Cross-Reference): FAN4146ESX; UC2902NG4; UC2902N; V62/14601-01XE; Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 048425-UC2902N
Packaging: Tube/Rail
Applications: Load Share Controller
Mounting: Through Hole
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 2.7 V to 20 V
Operating Supply Current: 4mA
Alternative Parts (Cross-Reference): FAN4146ESX; UC2902NG4; UC2902N; V62/14601-01XE;
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Management - Specialized - UC2902N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
UC2902N
Power Management - Specialized UC2902N
Load Share Controller PMIC 8-PDIP

Load Share Controller PMIC 8-PDIP

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 048425-UC2902N UC2902N
Product Name PMIC - PMIC - Power Management - Specialized - UC2902N Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1922370P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Active Low; Active Low, Push Pull
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ20Z45DBTR-V500 - Shenzhen Shengyu Electronics Technology Limited
Specs
Number of Supplies 2; 4
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
PMIC - Supervisors - ADM1816-20ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details