Texas Instruments UC2543M Power Supply Supervisory Circuit UC2543J

Description
Power Supply Supervisory Circuit 16-CDIP -25 to 85
Request a Quote Datasheet
Description
Power Supply Supervisory Circuit 16-CDIP -25 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UC2543M Power Supply Supervisory Circuit - UC2543J - Texas Instruments
Dallas, TX, United States
UC2543M Power Supply Supervisory Circuit
UC2543J
UC2543M Power Supply Supervisory Circuit UC2543J
Power Supply Supervisory Circuit 16-CDIP -25 to 85

Power Supply Supervisory Circuit 16-CDIP -25 to 85

Buy Now Datasheet
PMIC - PMIC - Power Supply Controllers, Monitors - UC2543J - 213646-UC2543J - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - UC2543J
213646-UC2543J
PMIC - PMIC - Power Supply Controllers, Monitors - UC2543J 213646-UC2543J
Manufacturer: Texas Instruments Win Source Part Number: 213646-UC2543J Packaging: Tube/Rail Applications: Power Supply, Supervisor Mounting: Through Hole Voltage - Input: 4.5 V to 40 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C Case / Package: 16-CDIP Supply Voltage - Operating: 4.5 V to 40 V Operating Supply Current: 7mA Alternative Parts (Cross-Reference): UC2543DW; UC2543N; UC2543NG4; UC2543J; Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 213646-UC2543J
Packaging: Tube/Rail
Applications: Power Supply, Supervisor
Mounting: Through Hole
Voltage - Input: 4.5 V to 40 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 16-CDIP
Supply Voltage - Operating: 4.5 V to 40 V
Operating Supply Current: 7mA
Alternative Parts (Cross-Reference): UC2543DW; UC2543N; UC2543NG4; UC2543J;
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Voltage Supervisor IC
760-UC2543J
Voltage Supervisor IC 760-UC2543J
Power-supply supervisory circuit 16-CDIP -25 to 85 Product overview: UC2543J from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Power Supply Controllers, Monitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 760-UC2543J can be used for catalog matching and distributor lookup.

Power-supply supervisory circuit 16-CDIP -25 to 85 Product overview: UC2543J from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Power Supply Controllers, Monitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 760-UC2543J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supply Controllers, Monitors - UC2543J - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
UC2543J
Power Supply Controllers, Monitors UC2543J
Power Supply Controller Power Supply, Supervisor 16-CDIP

Power Supply Controller Power Supply, Supervisor 16-CDIP

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number UC2543J 213646-UC2543J 760-UC2543J UC2543J
Product Name UC2543M Power Supply Supervisory Circuit PMIC - PMIC - Power Supply Controllers, Monitors - UC2543J Voltage Supervisor IC Power Supply Controllers, Monitors
Number of Supplies 1
Output Options Open Drain; Active-low,Open-drain Inverting
Type CDIP DIP; 16-CDIP J DIP; CDIP; 16-CDIP (0.300\", 7.62mm)
IQ 7000 µA 7000 µA 7000 µA 7000 µA
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - Linear - 5962-9583901QPA - Quarktwin Technology Ltd.
Specs
Number of Supplies 1
Type DIP; CDIP; 8-CDIP (0.300\", 7.62mm)
IQ 750000 µA
View Details
IC BATT CHRG MGMT LI-ION 24VQFN - 815-BQ24161RGER - Utmel Electronic Limited
Specs
Type 24-VFQFN Exposed Pad
Pins 24
IQ 5000 µA
View Details
2 suppliers
PMIC - PMIC - Battery Management - BQ20Z80ADBTRV110G4 - 1004096-BQ20Z80ADBTRV110G4 - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; TSSOP; TSSOP
Pins 38
View Details
BQ2026 1.5K-Bit Serial EPROM with SDQ Interface - BQ2026DBZR - Texas Instruments
Specs
Type SOT-23,TO-92
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details