Texas Instruments PMIC - PMIC - Power Management - Specialized - UC2901N UC2901N

Description
Manufacturer: Texas Instruments Win Source Part Number: 144820-UC2901N Packaging: Tube/Rail Applications: Feedback Generator Mounting: Through Hole Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-PDIP Supply Voltage - Operating: 4.5 V to 40 V Operating Supply Current: 5mA Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 144820-UC2901N Packaging: Tube/Rail Applications: Feedback Generator Mounting: Through Hole Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-PDIP Supply Voltage - Operating: 4.5 V to 40 V Operating Supply Current: 5mA Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - UC2901N - 144820-UC2901N - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - UC2901N
144820-UC2901N
PMIC - PMIC - Power Management - Specialized - UC2901N 144820-UC2901N
Manufacturer: Texas Instruments Win Source Part Number: 144820-UC2901N Packaging: Tube/Rail Applications: Feedback Generator Mounting: Through Hole Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-PDIP Supply Voltage - Operating: 4.5 V to 40 V Operating Supply Current: 5mA Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 144820-UC2901N
Packaging: Tube/Rail
Applications: Feedback Generator
Mounting: Through Hole
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-PDIP
Supply Voltage - Operating: 4.5 V to 40 V
Operating Supply Current: 5mA
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Management - Specialized - UC2901N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
UC2901N
Power Management - Specialized UC2901N
Feedback Generator PMIC 14-PDIP

Feedback Generator PMIC 14-PDIP

Buy Now Datasheet
Power Management - Specialized - UC2901N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
UC2901N
Power Management - Specialized UC2901N
Feedback Generator PMIC 14-PDIP

Feedback Generator PMIC 14-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 144820-UC2901N UC2901N
Product Name PMIC - PMIC - Power Management - Specialized - UC2901N Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7515398P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Voltage Reference - TL431AIDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details