Microchip Technology, Inc. PMIC - PMIC - Power Management - Specialized - U6803B-MFPG3Y U6803B-MFPG3Y

Description
Manufacturer: Microchip Technology Win Source Part Number: 1275415-U6803B-MFPG3 Y Packaging: Tape and Reel Mounting Style: SMD Supply Current: 3.2mA Categories: Integrated Circuits Supplier Device Package: 8-SO Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.atmel.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient Family Part Number: U6803B Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.25V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1275415-U6803B-MFPG3 Y Packaging: Tape and Reel Mounting Style: SMD Supply Current: 3.2mA Categories: Integrated Circuits Supplier Device Package: 8-SO Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.atmel.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient Family Part Number: U6803B Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - U6803B-MFPG3Y - 1275415-U6803B-MFPG3Y - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - U6803B-MFPG3Y
1275415-U6803B-MFPG3Y
PMIC - PMIC - Power Management - Specialized - U6803B-MFPG3Y 1275415-U6803B-MFPG3Y
Manufacturer: Microchip Technology Win Source Part Number: 1275415-U6803B-MFPG3 Y Packaging: Tape and Reel Mounting Style: SMD Supply Current: 3.2mA Categories: Integrated Circuits Supplier Device Package: 8-SO Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.atmel.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient Family Part Number: U6803B Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.25V

Manufacturer: Microchip Technology
Win Source Part Number: 1275415-U6803B-MFPG3Y
Packaging: Tape and Reel
Mounting Style: SMD
Supply Current: 3.2mA
Categories: Integrated Circuits
Supplier Device Package: 8-SO
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.atmel.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient
Family Part Number: U6803B
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.75V ~ 5.25V

Buy Now
Power Management - Specialized - U6803B-MFPG3Y - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
U6803B-MFPG3Y
Power Management - Specialized U6803B-MFPG3Y
PMIC 8-SO

PMIC 8-SO

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1275415-U6803B-MFPG3Y U6803B-MFPG3Y
Product Name PMIC - PMIC - Power Management - Specialized - U6803B-MFPG3Y Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1905746 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Power Fail Warning
Output Options Open Drain; Open Drain
View Details
Voltage Reference - TL431AQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1066ACP - Lingto Electronic Limited
Specs
Number of Supplies 12
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details