Microchip Technology, Inc. PMIC - PMIC - Power Management - Specialized - U6809B-MFLG3 U6809B-MFLG3

Description
Manufacturer: Microchip Technology Win Source Part Number: 798617-U6809B-MFLG3 Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 20-SOIC (0.295", 7.50mm Width) Applications: Automotive Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Part Status: Obsolete(EOL) Family Name: U6809B Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SOIC Introduction Date: May 02, 1997 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 798617-U6809B-MFLG3 Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 20-SOIC (0.295", 7.50mm Width) Applications: Automotive Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Part Status: Obsolete(EOL) Family Name: U6809B Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SOIC Introduction Date: May 02, 1997 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - U6809B-MFLG3 - 798617-U6809B-MFLG3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - U6809B-MFLG3
798617-U6809B-MFLG3
PMIC - PMIC - Power Management - Specialized - U6809B-MFLG3 798617-U6809B-MFLG3
Manufacturer: Microchip Technology Win Source Part Number: 798617-U6809B-MFLG3 Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 20-SOIC (0.295", 7.50mm Width) Applications: Automotive Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Part Status: Obsolete(EOL) Family Name: U6809B Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SOIC Introduction Date: May 02, 1997 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 798617-U6809B-MFLG3
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 20-SOIC (0.295", 7.50mm Width)
Applications: Automotive
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Part Status: Obsolete(EOL)
Family Name: U6809B
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-SOIC
Introduction Date: May 02, 1997
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Management - Specialized - U6809B-MFLG3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
U6809B-MFLG3
Power Management - Specialized U6809B-MFLG3
Automotive PMIC 20-SOIC

Automotive PMIC 20-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 798617-U6809B-MFLG3 U6809B-MFLG3
Product Name PMIC - PMIC - Power Management - Specialized - U6809B-MFLG3 Power Management - Specialized
Features Power Fail Warning
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1817-R23AKS-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SC-70; SC-70, SOT-323
View Details
Voltage Reference - TL431BCDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Battery Management - BQ2040SN-D111TR-TI - Quarktwin Technology Ltd.
Specs
Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers