Texas Instruments PMIC - PMIC - Power Management - Specialized - UC29432DTRG4 UC29432DTRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1115452-UC29432DTRG4 Packaging: Reel - TR Applications: Overvoltage Comparator, Optocoupler Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.2 V to 24 V Operating Supply Current: 500μA Alternative Parts (Cross-Reference): UC29432DTR; UC19432J883B; UC29432N; UC29432DTRG4; Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1115452-UC29432DTRG4 Packaging: Reel - TR Applications: Overvoltage Comparator, Optocoupler Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.2 V to 24 V Operating Supply Current: 500μA Alternative Parts (Cross-Reference): UC29432DTR; UC19432J883B; UC29432N; UC29432DTRG4; Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - UC29432DTRG4 - 1115452-UC29432DTRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - UC29432DTRG4
1115452-UC29432DTRG4
PMIC - PMIC - Power Management - Specialized - UC29432DTRG4 1115452-UC29432DTRG4
Manufacturer: Texas Instruments Win Source Part Number: 1115452-UC29432DTRG4 Packaging: Reel - TR Applications: Overvoltage Comparator, Optocoupler Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.2 V to 24 V Operating Supply Current: 500μA Alternative Parts (Cross-Reference): UC29432DTR; UC19432J883B; UC29432N; UC29432DTRG4; Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1115452-UC29432DTRG4
Packaging: Reel - TR
Applications: Overvoltage Comparator, Optocoupler
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.2 V to 24 V
Operating Supply Current: 500μA
Alternative Parts (Cross-Reference): UC29432DTR; UC19432J883B; UC29432N; UC29432DTRG4;
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Management - Specialized - UC29432DTRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
UC29432DTRG4
Power Management - Specialized UC29432DTRG4
Overvoltage Comparator, Optocoupler PMIC 8-SOIC

Overvoltage Comparator, Optocoupler PMIC 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1115452-UC29432DTRG4 UC29432DTRG4
Product Name PMIC - PMIC - Power Management - Specialized - UC29432DTRG4 Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1907758 - RS Components, Ltd.
Specs
Type μmax
Pins 8
View Details
Voltage Reference - ATL431BQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Advanced PMIC for Atmel SAMA5Dx Series & SAM9 Series Processors - ACT8945A - Qorvo
Specs
Type TQFN, 40-pin
Pins 40
Supply Voltage 2.7 to 5.5 volts
View Details
Voltage Reference - TL431BMFDT/8VL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details