Quarktwin Technology Ltd. Datasheets for Supervisory Circuits and Battery Monitor Chips
Supervisory circuits and battery monitor chips are semiconductor devices that detect and monitor voltage levels in power supplies, microprocessors, and other systems.
Supervisory Circuits and Battery Monitor Chips: Learn more
Page:
1
50
90
100
110
120
130
140
147
148
149
150
151
152
153
154
155
156
157
158
159
160
170
180
190
200
210
219
| Product Name | Notes |
|---|---|
| Series Voltage Reference IC Fixed 4.096V V ±0.02% 10 mA SOT-23-3 | |
| Series Voltage Reference IC Fixed 5V V ±0.02% 10 mA SOT-23-3 | |
| Supervisor 1 Channel 8-TSSOP | |
| Supervisor Channel | |
| Supervisor Open Drain or Open Collector 1 Channel 14-SOIC | |
| Supervisor Open Drain or Open Collector 1 Channel 14-TSSOP | |
| Supervisor Open Drain or Open Collector 1 Channel 8-PDIP | |
| Supervisor Open Drain or Open Collector 1 Channel 8-SOIC |
| << Prev | Next >> |