Voltage Supervisor/Reset IC, Fixed, 1 Channel, CMOS, PDSO16
Manufacturer: Texas Instruments
Win Source Part Number: 798654-UC3543DW
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 16-SOIC (0.295", 7.50mm Width)
Applications: Power Supply, Supervisor
Mounting: SMD
Voltage - Input: 4.5 V ~ 40 V
Part Status: Obsolete(EOL)
Family Name: UC3543
Categories: Integrated Circuits (ICs)
Operating Supply Current: 7mA
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): UC3543DWTR; UC3543N; UC3543NG4; UC3543Q;
Introduction Date: January 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Power Supply Controller Power Supply, Supervisor 16-SOIC
| Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | UC3543DW | 798654-UC3543DW | UC3543DW |
| Product Name | PMIC - PMIC - Power Supply Controllers, Monitors - UC3543DW | Power Supply Controllers, Monitors | |
| Type | SOP; SOP16 | SOIC | SOIC; 16-SOIC (0.295\", 7.50mm Width) |