TE Connectivity Datasheets for Electrical Receptacles
Electrical receptacles, outlets, and wall sockets accept plugs and provide current to run electrical devices.
Electrical Receptacles: Learn more
| Product Name | Notes |
|---|---|
| Body Features Cable Exit Angle : 180° Connector Profile : Standard Configuration Features Number of Columns : 3 Number of Loaded Positions : 0 Number of Positions : 3 Number of Positions by Circuit Application :... | |
| Body Features Cable Exit Angle : 180° Wire Color (Base) : White, Red, Green, Brown, Blue, Black Configuration Features Number of Positions : 6 Number of Rows : 2 Contact Features Contact Current Rating... | |
| Body Features Cable Exit Angle : 90° Wire Color (Base) : White, Red, Green, Brown, Blue, Black Configuration Features Number of Positions : 6 Number of Rows : 2 PCB Mount Orientation : Right Angle... | |
| Body Features Positive Stop Ferrule : With Contact Features Contact Type : Pin Electrical Characteristics Operating Voltage (VDC) : 10000 Mechanical Attachment Panel Mount Feature Type : Flange with Mounting Holes, Feedthrough Operation/Applicatio n... | |
| Body Features Positive Stop Ferrule : With Contact Features Contact Type : Socket Dimensions Assembly Length : 736.6 MM [29 INCH ] Wire Size (AWG) : 16 Electrical Characteristics Operating Voltage (VDC) : 25000 Operation/Applicatio n Shielded : Yes... | |
| Body Features Positive Stop Ferrule : Without Configuration Features Number of Positions : 12 Seal Type : Hermetically Sealed Contact Features Contact Protection : Without Contact Type : Socket Dimensions Assembly Length : 355.6 MM [14 INCH ] Wire... | |
| Body Features Positive Stop Ferrule : Without Configuration Features Number of Positions : 2 Number of Power Positions : 2 Contact Features Contact Protection : Without Contact Type : Pin Dimensions Assembly Length : 304.8 MM [12 INCH ]... | |
| Body Features Positive Stop Ferrule : Without Configuration Features Number of Positions : 5 Contact Features Contact Protection : Without Contact Type : Socket Dimensions Assembly Length : 36.32 MM [1.43 INCH ] Electrical Characteristics Operating Voltage (VDC) :... | |
| Body Features Positive Stop Ferrule : Without Configuration Features Number of Positions : 6 Number of Signal Positions : 6 Contact Features Contact Protection : Without Contact Type : Pin Reverse Gender : No Electrical Characteristics... | |
| Body Features Positive Stop Ferrule : Without Configuration Features Number of Positions : 6 Number of Signal Positions : 6 Contact Features Contact Protection : Without Contact Type : Socket Electrical Characteristics Operating Voltage (VAC) :... | |
| Body Features Positive Stop Ferrule : Without Configuration Features Number of Positions : 6 Number of Signal Positions : 6 Contact Features Contact Protection : Without Contact Type : Socket Reverse Gender : Yes Electrical Characteristics... | |
| Body Features Positive Stop Ferrule : Without Configuration Features Number of Positions : 6 Number of Signal Positions : 6 Contact Features Contact Type : Socket Reverse Gender : Yes Dimensions Compatible Insulation Diameter Range :... | |
| Body Features Positive Stop Ferrule : Without Contact Features Contact Type : Socket Dimensions Assembly Length : 15.7 MM [.62 INCH ] Electrical Characteristics Operating Voltage (VDC) : 10000 Mechanical Attachment Panel Mount Feature Type : Feedthrough Operation/Applicatio... | |
| Body Features Positive Stop Ferrule : Without Contact Features Contact Type : Socket Dimensions Assembly Length : 152.4 MM [6 INCH ] Wire Size (AWG) : 16 Electrical Characteristics Operating Voltage (VDC) : 15000 Operation/Applicatio n Shielded : No... | |
| Body Features Positive Stop Ferrule : Without Contact Features Contact Type : Socket Dimensions Assembly Length : 1524 MM [60 INCH ] Wire Size (AWG) : 16 Electrical Characteristics Operating Voltage (VDC) : 40000 Operation/Applicatio n Shielded : No... | |
| Body Features Positive Stop Ferrule : Without Contact Features Contact Type : Socket Dimensions Assembly Length : 190.5 MM [7.5 INCH ] Wire Size (AWG) : 16 Electrical Characteristics Operating Voltage (VDC) : 20000 Operation/Applicatio n Shielded : Yes... | |
| Body Features Positive Stop Ferrule : Without Contact Features Contact Type : Socket Dimensions Assembly Length : 190.5 MM [7.5 INCH ] Wire Size (AWG) : 16 Electrical Characteristics Operating Voltage (VDC) : 30000 Operation/Applicatio n Shielded : No... | |
| Body Features Positive Stop Ferrule : Without Contact Features Contact Type : Socket Dimensions Assembly Length : 2006.6 MM [79 INCH ] Wire Size (AWG) : 16 Electrical Characteristics Operating Voltage (VDC) : 25000 Operation/Applicatio n Shielded : No... | |
| Body Features Positive Stop Ferrule : Without Contact Features Contact Type : Socket Dimensions Assembly Length : 2286 MM [90 INCH ] Wire Size (AWG) : 16 Electrical Characteristics Operating Voltage (VDC) : 20000 Operation/Applicatio n Shielded : No... | |
| Body Features Positive Stop Ferrule : Without Contact Features Contact Type : Socket Dimensions Assembly Length : 254 MM [10 INCH ] Wire Size (AWG) : 16 Electrical Characteristics Operating Voltage (VDC) : 20000 Operation/Applicatio n Shielded : Yes... | |
| Body Features Positive Stop Ferrule : Without Contact Features Contact Type : Socket Dimensions Assembly Length : 457.2 MM [18 INCH ] Wire Size (AWG) : 16 Electrical Characteristics Operating Voltage (VDC) : 40000 Operation/Applicatio n Shielded : No... | |
| Body Features Positive Stop Ferrule : Without Contact Features Contact Type : Socket Dimensions Assembly Length : 609.6 MM [24 INCH ] Wire Size (AWG) : 16 Electrical Characteristics Operating Voltage (VDC) : 40000 Operation/Applicatio n Shielded : No... | |
| Body Features Positive Stop Ferrule : Without Contact Features Contact Type : Socket Dimensions Assembly Length : 711.2 MM [28 INCH ] Wire Size (AWG) : 16 Electrical Characteristics Operating Voltage (VDC) : 20000 Operation/Applicatio n Shielded : No... | |
| Body Features Product Weight (OZ) : 14.81 Configuration Features Number of Positions : 1 Number of Power Positions : 1 Contact Features Contact Current Rating (Max) (AMP) : 450 Contact Protection : Without Contact Type :... | |
| Body Features Product Weight (OZ) : 23.66 Configuration Features Number of Positions : 9 Number of Power Positions : 9 Contact Features Contact Current Rating (Max) (AMP) : 260, 50 Contact Protection : Without Contact... | |
| Body Features Product Weight (OZ) : 24.67 Configuration Features Number of Positions : 9 Number of Power Positions : 9 Contact Features Contact Current Rating (Max) (AMP) : 50, 260 Contact Protection : Without Contact... | |
| Body Features Product Weight (OZ) : 36.7 Configuration Features Number of Positions : 9 Number of Power Positions : 9 Number of Signal Positions : 0 Contact Features Contact Current Rating (Max) (AMP) : 50,... | |
| Body Features Product Weight (OZ) : 6.39 Configuration Features Number of Positions : 1 Number of Power Positions : 1 Contact Features Contact Current Rating (Max) (AMP) : 450 Contact Protection : Without Contact Type :... | |
| Body Features Product Weight (OZ) : 6.44 Configuration Features Number of Positions : 1 Number of Power Positions : 1 Contact Features Contact Current Rating (Max) (AMP) : 450 Contact Protection : Without Contact Type :... | |
| Body Features Product Weight (OZ) : 71.52 Dimensions Assembly Length : 205.75 MM [8.1 INCH ] Housing Features Housing Color : Natural Housing Material : Aluminum Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Panel... | |
| Body Features Product Weight (OZ) : 9.55 Configuration Features Number of Positions : 4 Number of Power Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 80 Contact Protection : Without Contact Type :... | |
| Body Features Product Weight : 34 G [1.199 OZ ] Configuration Features Number of Positions : 8 Number of Power Positions : 4 Number of Signal Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 8... | |
| Configuration Features Number of Loaded Positions : 38 Number of Positions : 58 Number of Power Positions : 58 Number of Rows : 6 Number of Signal Positions : 58 Position Locations Loaded : 1,3,5,7,9,12,14,16,1 8,20-30,32,34,36,38-... | |
| Configuration Features Number of Positions : 10 Number of Power Positions : 0 Number of Rows : 1 Number of Signal Positions : 0 Contact Features Contact Layout : Inline Contact Retention Within Housing : Without... | |
| Configuration Features Number of Positions : 10 Number of Power Positions : 7 Number of Signal Positions : 3 Electrical Characteristics Operating Voltage (VAC) : 630 Operating Voltage (VDC) : 50, 850 Housing Features Circular... | |
| Configuration Features Number of Positions : 10 Number of Power Positions : 7 Number of Signal Positions : 3 Electrical Characteristics Operating Voltage (VAC) : 630 Operating Voltage (VDC) : 850, 50 Housing Features Circular... | |
| Configuration Features Number of Positions : 11 Number of Power Positions : 5 Number of Signal Positions : 6 Electrical Characteristics Operating Voltage (VAC) : 30, 630 Operating Voltage (VDC) : 850, 50 Housing Features... | |
| Configuration Features Number of Positions : 11 Number of Power Positions : 5 Number of Signal Positions : 6 Electrical Characteristics Operating Voltage (VAC) : 630, 30 Operating Voltage (VDC) : 50, 850 Housing Features... | |
| Configuration Features Number of Positions : 12 Number of Signal Positions : 12 Electrical Characteristics Operating Voltage (VAC) : 630, 63 Operating Voltage (VDC) : 63, 630 Housing Features Circular Connector Shell Size : 15... | |
| Configuration Features Number of Positions : 15 Number of Power Positions : 3 Number of Signal Positions : 12 Electrical Characteristics Operating Voltage (VAC) : 63 Operating Voltage (VDC) : 63 Housing Features Circular Connector... | |
| Configuration Features Number of Positions : 15 Number of Power Positions : 3 Number of Signal Positions : 13 Electrical Characteristics Operating Voltage (VAC) : 63 Operating Voltage (VDC) : 63 Housing Features Circular Connector... | |
| Configuration Features Number of Positions : 1 Number of Power Positions : 1 Contact Features Contact Current Rating (Max) (AMP) : 250 Contact Protection : With Contact Type : Pin Dimensions Assembly Length (MM) : 66.8... | |
| Configuration Features Number of Positions : 1 Number of Power Positions : 1 Number of Signal Positions : 0 Contact Features Contact Current Rating (Max) (AMP) : 260 Contact Type : Pin Reverse Gender : No... | |
| Configuration Features Number of Positions : 1 Number of Power Positions : 1 Number of Signal Positions : 0 Contact Features Contact Current Rating (Max) (AMP) : 350 Contact Protection : With Dimensions Wire Size... | |
| Configuration Features Number of Positions : 1 Number of Power Positions : 1 Number of Signal Positions : 0 Contact Features Contact Current Rating (Max) (AMP) : 350 Contact Protection : With Contact Type : Receptacle... | |
| Configuration Features Number of Positions : 1 Number of Power Positions : 1 Number of Signal Positions : 0 Contact Features Contact Current Rating (Max) (AMP) : 450 Contact Type : Pin Reverse Gender : No... | |
| Configuration Features Number of Positions : 1 Number of Signal Positions : 1 Contact Features Contact Type : Pin Reverse Gender : No Dimensions Compatible Insulation Diameter Range : 4.06 MM [.16 INCH ] Wire Size (MMSQ) : .3... | |
| Configuration Features Number of Positions : 2 Number of Power Positions : 0 Number of Signal Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 210 Contact Type : Pin Reverse Gender : No... | |
| Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Retention Within Housing : Without Contact Type : Pin Multiple Contact Types : Without Dimensions Height (MM) : 27.43 Length (MM) :... | |
| Configuration Features Number of Positions : 4 Number of Power Positions : 0 Number of Rows : 1 Number of Signal Positions : 0 Contact Features Contact Layout : Inline Contact Retention Within Housing : Without... | |
| Configuration Features Number of Positions : 5 Number of Rows : 1 Contact Features Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Pin Multiple Contact Types : Without Electrical Characteristics Operating... | |
| Configuration Features Number of Positions : 6 Number of Power Positions : 0 Number of Signal Positions : 6 Contact Features Contact Current Rating (Max) (AMP) : 260, 35 Contact Type : Pin Reverse Gender :... | |
| Configuration Features Number of Positions : 6 Number of Power Positions : 0 Number of Signal Positions : 6 Contact Features Contact Current Rating (Max) (AMP) : 260, 35 Contact Type : Socket Reverse Gender :... | |
| Configuration Features Number of Positions : 6 Number of Power Positions : 0 Number of Signal Positions : 6 Contact Features Contact Current Rating (Max) (AMP) : 35, 260 Contact Type : Socket Reverse Gender :... | |
| Configuration Features Number of Positions : 6 Number of Power Positions : 0 Number of Signal Positions : 6 Contact Features Contact Current Rating (Max) (AMP) : 50, 210 Contact Type : Pin Reverse Gender :... | |
| Configuration Features Number of Positions : 6 Number of Power Positions : 0 Number of Signal Positions : 6 Contact Features Contact Current Rating (Max) (AMP) : 50, 260 Contact Type : Pin Reverse Gender :... | |
| Configuration Features Number of Positions : 6 Number of Power Positions : 6 Number of Signal Positions : 0 Contact Features Contact Current Rating (Max) (AMP) : 30 Contact Type : Pin Electrical Characteristics Operating... | |
| Configuration Features Number of Positions : 6 Number of Power Positions : 6 Number of Signal Positions : 0 Contact Features Contact Protection : With Contact Type : Pin Electrical Characteristics Operating Voltage (VAC) : 250,... | |
| Configuration Features Number of Positions : 6 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold Contact Retention Within Housing : With Contact... | |
| Configuration Features Number of Positions : 6 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold Contact... | |
| Configuration Features Number of Positions : 7 Number of Power Positions : 5 Number of Signal Positions : 2 Electrical Characteristics Operating Voltage (VAC) : 630, 30 Operating Voltage (VDC) : 50, 850 Housing Features... | |
| Configuration Features Number of Positions : 8 Number of Power Positions : 0 Number of Signal Positions : 8 Contact Features Contact Current Rating (Max) (AMP) : 150, 35 Contact Type : Pin Reverse Gender :... | |
| Configuration Features Number of Positions : 8 Number of Power Positions : 0 Number of Signal Positions : 8 Contact Features Contact Current Rating (Max) (AMP) : 35, 150 Contact Type : Pin Reverse Gender :... | |
| Configuration Features Number of Positions : 8 Number of Power Positions : 0 Number of Signal Positions : 8 Contact Features Contact Current Rating (Max) (AMP) : 35, 150 Contact Type : Socket Reverse Gender :... | |
| Configuration Features Number of Positions : 8 Number of Power Positions : 4 Number of Signal Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 30, 7 Contact Type : Pin Electrical Characteristics... | |
| Configuration Features Number of Positions : 8 Number of Power Positions : 4 Number of Signal Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 7, 30 Contact Type : Pin Electrical Characteristics... | |
| Configuration Features Number of Positions : 8 Number of Power Positions : 4 Number of Signal Positions : 4 Contact Features Contact Protection : With Electrical Characteristics Operating Voltage (VAC) : 630, 250 Operating Voltage... | |
| Configuration Features Number of Positions : 8 Number of Power Positions : 4 Number of Signal Positions : 4 Contact Features Contact Protection : With Contact Type : Pin Electrical Characteristics Operating Voltage (VAC) : 250,... | |
| Configuration Features Number of Positions : 9 Number of Power Positions : 4 Number of Signal Positions : 5 Contact Features Contact Current Rating (Max) (AMP) : 30, 7 Contact Type : Pin Electrical Characteristics... | |
| Configuration Features Number of Positions : 9 Number of Power Positions : 4 Number of Signal Positions : 5 Contact Features Contact Current Rating (Max) (AMP) : 7, 30 Contact Type : Pin Electrical Characteristics... | |
| Configuration Features Number of Positions : 9 Number of Power Positions : 4 Number of Signal Positions : 5 Contact Features Contact Protection : With Contact Type : Pin Electrical Characteristics Operating Voltage (VAC) : 630,... | |
| Configuration Features Number of Positions : 9 Number of Power Positions : 4 Number of Signal Positions : 5 Electrical Characteristics Operating Voltage (VAC) : 63, 630 Operating Voltage (VDC) : 630, 63 Housing Features... | |
| Configuration Features Number of Positions : 9 Number of Power Positions : 9 Number of Signal Positions : 0 Contact Features Contact Current Rating (Max) (AMP) : 260, 50 Contact Type : Pin Reverse Gender :... | |
| Configuration Features Number of Positions : 9 Number of Power Positions : 9 Number of Signal Positions : 0 Electrical Characteristics Operating Voltage (VAC) : 630, 250 Operating Voltage (VDC) : 630, 250 Housing Features... | |
| Electrical Characteristics Operating Voltage (VAC) : 250, 630 Operating Voltage (VDC) : 250, 630 Housing Features Circular Connector Shell Size : 23 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting... | |
| Electrical Characteristics Operating Voltage (VAC) : 630, 250 Operating Voltage (VDC) : 630, 250 Housing Features Circular Connector Shell Size : 23 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting... | |
| Electrical Characteristics Operating Voltage (VAC) : 630, 63 Operating Voltage (VDC) : 63, 630 Housing Features Circular Connector Shell Size : 17 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting... | |
| Electrical Characteristics Operating Voltage (VAC) : 630 Operating Voltage (VDC) : 630 Housing Features Circular Connector Shell Size : 17 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel... | |
| Electrical Characteristics Operating Voltage (VAC) : 630 Operating Voltage (VDC) : 630 Housing Features Circular Connector Shell Size : 23 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel... |
| << Prev |