TE Connectivity Rectangular Power Connectors ZPF000000000205376

Description
Body Features Cable Exit Angle : 180° Connector Profile : Standard Configuration Features Number of Columns : 3 Number of Loaded Positions : 0 Number of Positions : 3 Number of Positions by Circuit Application : 3/AC Power, 3/DC Power Number of Power Positions : 3 Number of Rows : 1 Number of Signal Positions : 0 Contact Features Contact Current Rating (Max) (AMP) : 650 Contact Retention Within Housing : With Contact Type : Socket Dimensions Connector Height : 77.1 MM  [3.03 INCH ] Product Length : 99.3 MM  [3.89 INCH ] Electrical Characteristics Operating Voltage (VAC) : 4000 Operating Voltage (VDC) : 4000 Housing Features Housing Color : Black Housing Material : Aluminum Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Keyed, Polarization Mating Retention : With Mating Retention Type : Screw Panel Mount Feature : With Panel Mount Feature Type : Bulkhead Strain Relief : Without Operation/Applicatio n Circuit Application : Power Shielded : Yes Packaging Features Packaging Method : Box Packaging Quantity : 1 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Seal Type : Interfacial Seal Connector System : Wire-to-Wire, Cable-to-Cable Rectangular Power Connector Type : Housing Usage Conditions Operating Temperature Range : -55 - 100 DEGC  [-67 - 212 DEGF ]
Request a Quote
Description
Body Features Cable Exit Angle : 180° Connector Profile : Standard Configuration Features Number of Columns : 3 Number of Loaded Positions : 0 Number of Positions : 3 Number of Positions by Circuit Application : 3/AC Power, 3/DC Power Number of Power Positions : 3 Number of Rows : 1 Number of Signal Positions : 0 Contact Features Contact Current Rating (Max) (AMP) : 650 Contact Retention Within Housing : With Contact Type : Socket Dimensions Connector Height : 77.1 MM  [3.03 INCH ] Product Length : 99.3 MM  [3.89 INCH ] Electrical Characteristics Operating Voltage (VAC) : 4000 Operating Voltage (VDC) : 4000 Housing Features Housing Color : Black Housing Material : Aluminum Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Keyed, Polarization Mating Retention : With Mating Retention Type : Screw Panel Mount Feature : With Panel Mount Feature Type : Bulkhead Strain Relief : Without Operation/Applicatio n Circuit Application : Power Shielded : Yes Packaging Features Packaging Method : Box Packaging Quantity : 1 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Seal Type : Interfacial Seal Connector System : Wire-to-Wire, Cable-to-Cable Rectangular Power Connector Type : Housing Usage Conditions Operating Temperature Range : -55 - 100 DEGC  [-67 - 212 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rectangular Power Connectors - ZPF000000000205376 - TE Connectivity
Berwyn, PA, United States
Rectangular Power Connectors
ZPF000000000205376
Rectangular Power Connectors ZPF000000000205376
Body Features Cable Exit Angle : 180° Connector Profile : Standard Configuration Features Number of Columns : 3 Number of Loaded Positions : 0 Number of Positions : 3 Number of Positions by Circuit Application : 3/AC Power, 3/DC Power Number of Power Positions : 3 Number of Rows : 1 Number of Signal Positions : 0 Contact Features Contact Current Rating (Max) (AMP) : 650 Contact Retention Within Housing : With Contact Type : Socket Dimensions Connector Height : 77.1 MM  [3.03 INCH ] Product Length : 99.3 MM  [3.89 INCH ] Electrical Characteristics Operating Voltage (VAC) : 4000 Operating Voltage (VDC) : 4000 Housing Features Housing Color : Black Housing Material : Aluminum Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Keyed, Polarization Mating Retention : With Mating Retention Type : Screw Panel Mount Feature : With Panel Mount Feature Type : Bulkhead Strain Relief : Without Operation/Applicatio n Circuit Application : Power Shielded : Yes Packaging Features Packaging Method : Box Packaging Quantity : 1 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Seal Type : Interfacial Seal Connector System : Wire-to-Wire, Cable-to-Cable Rectangular Power Connector Type : Housing Usage Conditions Operating Temperature Range : -55 - 100 DEGC  [-67 - 212 DEGF ]

Body Features


  • Cable Exit Angle : 180°
  • Connector Profile : Standard

Configuration Features


  • Number of Columns : 3
  • Number of Loaded Positions : 0
  • Number of Positions : 3
  • Number of Positions by Circuit Application : 3/AC Power, 3/DC Power
  • Number of Power Positions : 3
  • Number of Rows : 1
  • Number of Signal Positions : 0

Contact Features


  • Contact Current Rating (Max) (AMP) : 650
  • Contact Retention Within Housing : With
  • Contact Type : Socket

Dimensions


  • Connector Height : 77.1 MM  [3.03 INCH ]
  • Product Length : 99.3 MM  [3.89 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 4000
  • Operating Voltage (VDC) : 4000

Housing Features


  • Housing Color : Black
  • Housing Material : Aluminum

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : With
  • Mating Alignment Type : Keyed, Polarization
  • Mating Retention : With
  • Mating Retention Type : Screw
  • Panel Mount Feature : With
  • Panel Mount Feature Type : Bulkhead
  • Strain Relief : Without

Operation/Application


  • Circuit Application : Power
  • Shielded : Yes

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 1

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Seal Type : Interfacial Seal
  • Connector System : Wire-to-Wire, Cable-to-Cable
  • Rectangular Power Connector Type : Housing

Usage Conditions


  • Operating Temperature Range : -55 - 100 DEGC  [-67 - 212 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Power Connectors
Product Number ZPF000000000205376
Product Name Rectangular Power Connectors
Device Type Receptacle
Applications Residential
Mounting Style Panel
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - 1-1877069-8 - Powell Electronics, Inc.
TE Connectivity
Specs
Device Type Receptacle
View Details
Solar Connectors - 1-2270386-8 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
 - 1738916-4 - Powell Electronics, Inc.
TE Connectivity
Specs
Device Type Receptacle
View Details