Configuration Features Number of Positions : 1 Number of Power Positions : 1 Number of Signal Positions : 0
Contact Features Contact Current Rating (Max) (AMP) : 350 Contact Protection : With
Dimensions Wire Size (MMSQ) : 95
Electrical Characteristics Operating Voltage (VAC) : 1500 Operating Voltage (VDC) : 1500
Housing Features Housing Color : Orange Housing Material : Nylon 66 GF
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Panel Mount
Operation/Applicatio
n Circuit Application : Power Shielded : No
Packaging Features Packaging Method : Box & Tray
Product Type Features Assembly Requirement : Factory Assembled Circular Connector Shell Type : All Plastic Connector & Contact Terminates To : Bus Bar Connector & Housing Type : Receptacle Connector System : Bus Bar-to-Wire Sealable : Yes
Usage Conditions Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Configuration Features
- Number of Positions : 1
- Number of Power Positions : 1
- Number of Signal Positions : 0
Contact Features
- Contact Current Rating (Max) (AMP) : 350
- Contact Protection : With
Dimensions
Electrical Characteristics
- Operating Voltage (VAC) : 1500
- Operating Voltage (VDC) : 1500
Housing Features
- Housing Color : Orange
- Housing Material : Nylon 66 GF
Industry Standards
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- Connector Mounting Type : Panel Mount
Operation/Application
- Circuit Application : Power
- Shielded : No
Packaging Features
- Packaging Method : Box & Tray
Product Type Features
- Assembly Requirement : Factory Assembled
- Circular Connector Shell Type : All Plastic
- Connector & Contact Terminates To : Bus Bar
- Connector & Housing Type : Receptacle
- Connector System : Bus Bar-to-Wire
- Sealable : Yes
Usage Conditions
- Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]