Body Features Cable Exit Angle : 180° Connector Profile : Standard
Configuration Features Number of Columns : 3 Number of Loaded Positions : 0 Number of Positions : 3 Number of Positions by Circuit Application : 3/DC Power, 3/AC Power Number of Power Positions : 3 Number of Rows : 1 Number of Signal Positions : 0
Contact Features Contact Current Rating (Max) (AMP) : 650 Contact Retention Within Housing : With Contact Type : Socket
Dimensions Connector Height : 78.1 MM [3.07 INCH ] Product Length : 144 MM [5.66 INCH ]
Electrical Characteristics Operating Voltage (VAC) : 4000 Operating Voltage (VDC) : 4000
Housing Features Housing Color : Black Housing Material : Aluminum
Mechanical Attachment Connector Mounting Type : Panel Mount, Cable Mount (Free-Hanging) Mating Alignment : With Mating Alignment Type : Keyed, Polarization Mating Retention : With Mating Retention Type : Screw Strain Relief : Without
Operation/Applicatio
n Circuit Application : Power Shielded : Yes
Packaging Features Packaging Method : Box Packaging Quantity : 1
Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Seal Type : Interfacial Seal Connector System : Cable-to-Cable, Wire-to-Wire Rectangular Power Connector Type : Housing
Usage Conditions Operating Temperature Range : -55 - 100 DEGC [-67 - 212 DEGF ]
Body Features
- Cable Exit Angle : 180°
- Connector Profile : Standard
Configuration Features
- Number of Columns : 3
- Number of Loaded Positions : 0
- Number of Positions : 3
- Number of Positions by Circuit Application : 3/DC Power, 3/AC Power
- Number of Power Positions : 3
- Number of Rows : 1
- Number of Signal Positions : 0
Contact Features
- Contact Current Rating (Max) (AMP) : 650
- Contact Retention Within Housing : With
- Contact Type : Socket
Dimensions
- Connector Height : 78.1 MM [3.07 INCH ]
- Product Length : 144 MM [5.66 INCH ]
Electrical Characteristics
- Operating Voltage (VAC) : 4000
- Operating Voltage (VDC) : 4000
Housing Features
- Housing Color : Black
- Housing Material : Aluminum
Mechanical Attachment
- Connector Mounting Type : Panel Mount, Cable Mount (Free-Hanging)
- Mating Alignment : With
- Mating Alignment Type : Keyed, Polarization
- Mating Retention : With
- Mating Retention Type : Screw
- Strain Relief : Without
Operation/Application
- Circuit Application : Power
- Shielded : Yes
Packaging Features
- Packaging Method : Box
- Packaging Quantity : 1
Product Type Features
- Compatible With Discrete Wire Type : Stranded
- Connector & Contact Terminates To : Wire & Cable
- Connector & Housing Type : Receptacle
- Connector Seal Type : Interfacial Seal
- Connector System : Cable-to-Cable, Wire-to-Wire
- Rectangular Power Connector Type : Housing
Usage Conditions
- Operating Temperature Range : -55 - 100 DEGC [-67 - 212 DEGF ]