TE Connectivity Circular Power Connectors ZPF000000000203253

Description
Configuration Features Number of Positions : 6 Number of Power Positions : 0 Number of Signal Positions : 6 Contact Features Contact Current Rating (Max) (AMP) : 260, 35 Contact Type : Socket Reverse Gender : No Dimensions Assembly Length : 179.7 MM  [7.074 INCH ] Wire Size (MMSQ) : 6, 95 Wire Size (AWG) : 3/0, 10 Electrical Characteristics Operating Voltage (VAC) : 400 Operating Voltage (VDC) : 400 Housing Features Circular Connector Shell Size : 61 Housing Color : Natural Housing Material : Aluminum Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : Without Panel Mount Feature : With Panel Mount Feature Type : Square Flange Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Box Packaging Quantity : 1 Product Type Features Circular Connector Shell Type : Metal-Shell Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector Seal & Plug Type : O-Ring Connector System : Wire-to-Panel Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Fluid Resistance : None Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote
Description
Configuration Features Number of Positions : 6 Number of Power Positions : 0 Number of Signal Positions : 6 Contact Features Contact Current Rating (Max) (AMP) : 260, 35 Contact Type : Socket Reverse Gender : No Dimensions Assembly Length : 179.7 MM  [7.074 INCH ] Wire Size (MMSQ) : 6, 95 Wire Size (AWG) : 3/0, 10 Electrical Characteristics Operating Voltage (VAC) : 400 Operating Voltage (VDC) : 400 Housing Features Circular Connector Shell Size : 61 Housing Color : Natural Housing Material : Aluminum Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : Without Panel Mount Feature : With Panel Mount Feature Type : Square Flange Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Box Packaging Quantity : 1 Product Type Features Circular Connector Shell Type : Metal-Shell Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector Seal & Plug Type : O-Ring Connector System : Wire-to-Panel Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Fluid Resistance : None Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circular Power Connectors - ZPF000000000203253 - TE Connectivity
Berwyn, PA, United States
Circular Power Connectors
ZPF000000000203253
Circular Power Connectors ZPF000000000203253
Configuration Features Number of Positions : 6 Number of Power Positions : 0 Number of Signal Positions : 6 Contact Features Contact Current Rating (Max) (AMP) : 260, 35 Contact Type : Socket Reverse Gender : No Dimensions Assembly Length : 179.7 MM  [7.074 INCH ] Wire Size (MMSQ) : 6, 95 Wire Size (AWG) : 3/0, 10 Electrical Characteristics Operating Voltage (VAC) : 400 Operating Voltage (VDC) : 400 Housing Features Circular Connector Shell Size : 61 Housing Color : Natural Housing Material : Aluminum Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : Without Panel Mount Feature : With Panel Mount Feature Type : Square Flange Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Box Packaging Quantity : 1 Product Type Features Circular Connector Shell Type : Metal-Shell Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector Seal & Plug Type : O-Ring Connector System : Wire-to-Panel Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Fluid Resistance : None Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]

Configuration Features


  • Number of Positions : 6
  • Number of Power Positions : 0
  • Number of Signal Positions : 6

Contact Features


  • Contact Current Rating (Max) (AMP) : 260, 35
  • Contact Type : Socket
  • Reverse Gender : No

Dimensions


  • Assembly Length : 179.7 MM  [7.074 INCH ]
  • Wire Size (MMSQ) : 6, 95
  • Wire Size (AWG) : 3/0, 10

Electrical Characteristics


  • Operating Voltage (VAC) : 400
  • Operating Voltage (VDC) : 400

Housing Features


  • Circular Connector Shell Size : 61
  • Housing Color : Natural
  • Housing Material : Aluminum

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention : Without
  • Panel Mount Feature : With
  • Panel Mount Feature Type : Square Flange

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 1

Product Type Features


  • Circular Connector Shell Type : Metal-Shell
  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector Seal & Plug Type : O-Ring
  • Connector System : Wire-to-Panel
  • Sealable : Yes

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Fluid Resistance : None
  • Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Power Connectors
Product Number ZPF000000000203253
Product Name Circular Power Connectors
Device Type Receptacle
Applications Residential
Mounting Style Panel
Unlock Full Specs
to access all available technical data

Similar Products

Solar Connectors - 1-2270386-8 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
Rectangular Power Connectors - 1-172328-9 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
Rectangular Power Connectors - 1-1969597-8 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Cable
View Details
2 suppliers