TE Connectivity Circular Power Connectors EEA204N00000012000

Description
Configuration Features Number of Positions : 15 Number of Power Positions : 3 Number of Signal Positions : 12 Electrical Characteristics Operating Voltage (VAC) : 63 Operating Voltage (VDC) : 63 Housing Features Circular Connector Shell Size : 15 Housing Material : Zinc Diecast Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Signal Shielded : Yes Product Type Features Circular Connector Shell Type : Metal-Shell Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Cable-to-Panel Sealable : No Usage Conditions Operating Temperature Range : -20 - 130 DEGC  [-4 - 266 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 15 Number of Power Positions : 3 Number of Signal Positions : 12 Electrical Characteristics Operating Voltage (VAC) : 63 Operating Voltage (VDC) : 63 Housing Features Circular Connector Shell Size : 15 Housing Material : Zinc Diecast Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Signal Shielded : Yes Product Type Features Circular Connector Shell Type : Metal-Shell Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Cable-to-Panel Sealable : No Usage Conditions Operating Temperature Range : -20 - 130 DEGC  [-4 - 266 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Power Connectors - EEA204N00000012000 - TE Connectivity
Berwyn, PA, United States
Circular Power Connectors
EEA204N00000012000
Circular Power Connectors EEA204N00000012000
Configuration Features Number of Positions : 15 Number of Power Positions : 3 Number of Signal Positions : 12 Electrical Characteristics Operating Voltage (VAC) : 63 Operating Voltage (VDC) : 63 Housing Features Circular Connector Shell Size : 15 Housing Material : Zinc Diecast Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Signal Shielded : Yes Product Type Features Circular Connector Shell Type : Metal-Shell Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Cable-to-Panel Sealable : No Usage Conditions Operating Temperature Range : -20 - 130 DEGC  [-4 - 266 DEGF ]

Configuration Features


  • Number of Positions : 15
  • Number of Power Positions : 3
  • Number of Signal Positions : 12

Electrical Characteristics


  • Operating Voltage (VAC) : 63
  • Operating Voltage (VDC) : 63

Housing Features


  • Circular Connector Shell Size : 15
  • Housing Material : Zinc Diecast

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Product Type Features


  • Circular Connector Shell Type : Metal-Shell
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Panel
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -20 - 130 DEGC  [-4 - 266 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Power Connectors
Product Number EEA204N00000012000
Product Name Circular Power Connectors
Device Type Receptacle
Applications Residential
Mounting Style Panel
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Power Connectors - 1-172330-2 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
Rectangular Power Connectors - 1-201692-9 - TE Connectivity
Specs
Applications Residential
Mounting Style Panel
Standards / Certifications RoHS
View Details
 - 1738916-6 - Powell Electronics, Inc.
TE Connectivity
Specs
Device Type Receptacle
View Details
Circular Power Connectors - 1445539-3 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details