Configuration Features Number of Positions : 9 Number of Power Positions : 4 Number of Signal Positions : 5
Electrical Characteristics Operating Voltage (VAC) : 63, 630 Operating Voltage (VDC) : 630, 63
Housing Features Circular Connector Shell Size : 15 Housing Material : Zinc Diecast
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Panel Mount
Operation/Applicatio
n Circuit Application : Signal Shielded : Yes
Product Type Features Circular Connector Shell Type : Metal-Shell Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Cable-to-Panel Sealable : No
Usage Conditions Operating Temperature Range : -20 - 130 DEGC [-4 - 266 DEGF ]
Configuration Features
- Number of Positions : 9
- Number of Power Positions : 4
- Number of Signal Positions : 5
Electrical Characteristics
- Operating Voltage (VAC) : 63, 630
- Operating Voltage (VDC) : 630, 63
Housing Features
- Circular Connector Shell Size : 15
- Housing Material : Zinc Diecast
Industry Standards
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- Connector Mounting Type : Panel Mount
Operation/Application
- Circuit Application : Signal
- Shielded : Yes
Product Type Features
- Circular Connector Shell Type : Metal-Shell
- Connector & Housing Type : Receptacle
- Connector Product Type : Connector Assembly
- Connector System : Cable-to-Panel
- Sealable : No
Usage Conditions
- Operating Temperature Range : -20 - 130 DEGC [-4 - 266 DEGF ]