Configuration Features Number of Positions : 6 Number of Power Positions : 0 Number of Signal Positions : 6
Contact Features Contact Current Rating (Max) (AMP) : 50, 260 Contact Type : Pin Reverse Gender : No
Dimensions Assembly Length : 103 MM [4.055 INCH ] Wire Size (MMSQ) : 95, 16 Wire Size (AWG) : 6, 000
Electrical Characteristics Operating Voltage (VAC) : 400 Operating Voltage (VDC) : 400
Housing Features Circular Connector Shell Size : 61 Housing Color : Natural Housing Material : Aluminum
Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : Without Panel Mount Feature : With Panel Mount Feature Type : Square Flange
Operation/Applicatio
n Circuit Application : Signal Shielded : No
Packaging Features Packaging Method : Package Packaging Quantity : 1
Product Type Features Circular Connector Shell Type : Metal-Shell Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector Seal Type : O-Ring Connector System : Wire-to-Panel Sealable : Yes
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Fluid Resistance : None Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
Configuration Features
- Number of Positions : 6
- Number of Power Positions : 0
- Number of Signal Positions : 6
Contact Features
- Contact Current Rating (Max) (AMP) : 50, 260
- Contact Type : Pin
- Reverse Gender : No
Dimensions
- Assembly Length : 103 MM [4.055 INCH ]
- Wire Size (MMSQ) : 95, 16
- Wire Size (AWG) : 6, 000
Electrical Characteristics
- Operating Voltage (VAC) : 400
- Operating Voltage (VDC) : 400
Housing Features
- Circular Connector Shell Size : 61
- Housing Color : Natural
- Housing Material : Aluminum
Mechanical Attachment
- Connector Mounting Type : Panel Mount
- Mating Alignment : With
- Mating Alignment Type : Keyed
- Mating Retention : Without
- Panel Mount Feature : With
- Panel Mount Feature Type : Square Flange
Operation/Application
- Circuit Application : Signal
- Shielded : No
Packaging Features
- Packaging Method : Package
- Packaging Quantity : 1
Product Type Features
- Circular Connector Shell Type : Metal-Shell
- Connector & Contact Terminates To : Wire & Cable
- Connector & Housing Type : Receptacle
- Connector Product Type : Housing
- Connector Seal Type : O-Ring
- Connector System : Wire-to-Panel
- Sealable : Yes
Termination Features
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Fluid Resistance : None
- Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]