AST Bearings LLC Datasheets for Roller Bearings
Roller bearings are used in rotary applications to replace sliding movement with low friction, rolling motion. The principal types of roller bearings are cylindrical, spherical, and tapered.
Roller Bearings: Learn more
| Product Name | Notes |
|---|---|
| Basic Radial Load Factor "Y0" = 1.5 | |
| Basic Radial Load Factor "Y0" = 1.6 | |
| Basic Radial Load Factor "Y0" = 1.7 | |
| Basic Radial Load Factor "Y0" = 1.8 | |
| Basic Radial Load Factor "Y0" = 1.9 | |
| Basic Radial Load Factor "Y0" = 2.1 | |
| Basic Radial Load Factor "Y0" = 2.2 | |
| Basic Radial Load Factor "Y0" = 2.3 | |
| Basic Radial Load Factor "Y0" = 2.6 | |
| Basic Radial Load Factor "Y0" = 2.7 | |
| Basic Radial Load Factor "Y0" = 2.8 | |
| Basic Radial Load Factor "Y0" = 2 | |
| Basic Radial Load Factor "Y0" = 3.3 | |
| Basic Radial Load Factor "Y0" = 3.4 | |
| Basic Radial Load Factor "Y0" = 3.5 | |
| Basic Radial Load Factor "Y0" = 3.6 | |
| Basic Radial Load Factor "Y0" = 3.7 | |
| Basic Radial Load Factor "Y0" = 3.9 | |
| Basic Radial Load Factor "Y0" = 4.4 | |
| Basic Radial Load Factor "Y0" = 4 | |
| Basic Radial Load Factor "Y0" = | |
| CAD model not avaiable. Please contact AST. | |
| Please review the technical information for the correct mounting guidelines for this bearing. | |
| This bearing is also available with a retaining ring groove in the outer race, and it can be supplied with the ring (suffix NR) or without the ring (suffix N). |
| << Prev | Next >> |