AST Bearings LLC Datasheets for Bearing Rings, Housings, and Flanges

Bearing rings, housings and flanges are bearing components that are used in the assembly of many different types of bearings. Bearing rings, which are sometimes referred to as bearing races, guide a rolling element such as a ball, roller, or needle roller. Bearing housings and flanges hold an insert bearing in position, support the load transferred from the bearing shaft through the bearing, and are used to mount the bearing to a surface.
Bearing Rings, Housings, and Flanges: Learn more

Product Name Notes
The inner ring has a groove and cross drilled hole for lubrication.
The inner ring is hardened and precision ground.