AST Bearings LLC Ball and Roller Bearings 23218CKW33

Description
Basic Radial Load Factor "Y0" = 2.1
Description
Basic Radial Load Factor "Y0" = 2.1

Suppliers

Company
Product
Description
Supplier Links
Ball and Roller Bearings - 23218CKW33 - AST Bearings LLC
Montville, NJ, USA
Ball and Roller Bearings
23218CKW33
Ball and Roller Bearings 23218CKW33
Basic Radial Load Factor "Y0" = 2.1

Basic Radial Load Factor "Y0" = 2.1

Supplier's Site

Technical Specifications

  AST Bearings LLC
Product Category Roller Bearings
Product Number 23218CKW33
Product Name Ball and Roller Bearings
Type Spherical
Design Units Inch
Bore 3.5433 inch (90.000 mm)
Outside Diameter 6.2992 inch (160.000 mm)
Overall Width 2.0630 inch (52.400 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Crossed Roller Bearings - CRBX Series - HIWIN Corporation
Specs
Type Crossed Roller
View Details
Roller Bearings - 1469300 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Spherical
Design Units Metric
Bore 0.5906 inch (15.000 mm)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-40 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 1699 lbs (771 kg)
Dynamic Radial 2743 lbs (1244 kg)
View Details